Status: | Production |
---|---|
Series: | ADG658 |
RoHS: | Compliant |
Prices starting from US$2.70
Distributor | Stock | ||
---|---|---|---|
Analog Devices
from US$3.46
|
3,000
in stock
|
Buy Now | |
Newark Electronics
from US$3.89
|
1,440
in stock
|
Buy Now | |
element14
from US$3.45
|
1,440
in stock
|
Buy Now | |
Farnell
from US$3.23
|
1,440
in stock
|
Buy Now | |
Chip One Stop
from US$2.70
|
979
in stock
|
Buy Now | |
Richardson RFPD
from US$2.88
|
-
|
Buy Now |
±2 V to ±6 V dual supply |
2 V to 12 V single supply |
Automotive temperature range −40°C to +125°C |
<0.1 nA leakage currents |
45 Ω on resistance over full signal range |
Rail-to-rail switching operation |
Single 8-to-1 multiplexer |
16-lead LFCSP/TSSOP/QSOP packages |
Typical power consumption <0.1 μW |
TTL/CMOS compatible inputsADG658-EP supports defense and aerospace applications (AQEC standard) |
Download ADG658-EP data sheet (pdf) |
Military temperature range: −55°C to +125°C |
Controlled manufacturing baseline |
One assembly/test site |
One fabrication site |
Enhanced product change notification |
V62/17613 DSCC Drawing Number |
8:1 MUX, +/-5V Supply Rate to | Analog Devices |
Multiplexer, Cmos Analogue, Tssop | Newark Electronics |
MULTIPLEXER, CMOS ANALOGUE, TSSOP | element14 |
MULTIPLEXER | Richardson RFPD |
Where can I find additional details, specifications and documents for a ADG658YRUZ-REEL7?
Additional datasheets, footprints and schematics for ADG658YRUZ-REEL7 are listed on our Part Details page. You can also find images and similar parts to ADG658YRUZ-REEL7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADG658YRUZ-REEL7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADG658YRUZ-REEL7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADG658YRUZ-REEL7 fall under?
The ADG658YRUZ-REEL7 is listed under Dual-Supply Analog Switches and Multiplexers.
Can I view similar or alternative parts?
You can view similar parts to ADG658YRUZ-REEL7 when available in the Dual-Supply Analog Switches and Multiplexers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADG658YRUZ-REEL7 you can contact the distributor directly for product support, shipping queries etc.
Is the ADG658YRUZ-REEL7 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADG658YRUZ-REEL7 have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for ADG658YRUZ-REEL7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADG658YRUZ-REEL7 often in real-time on the comparison pages.
What if I can't find stock of ADG658YRUZ-REEL7?
You can fill out our help required form which you can use to request a quote for ADG658YRUZ-REEL7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.