ADG608TRUZ Dual-Supply Analog Switches and Multiplexers by Analog Devices

Status: Production
Series: ADG608
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$4.71

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$4.71
964
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$8.27
672
in stock
Buy Now
Logo for element14
element14
from US$7.16
672
in stock
Buy Now
Logo for Farnell
Farnell
from US$6.77
672
in stock
Buy Now

Features

+3 V, +5 V, ±5 V Power Supplies
VSS to VDD Analog Signal Range
Low On-Resistance (30 O max)
Fast Switching Times
ton 75 ns max
toff 45 ns max
Low Power Dissipation (1.5µW max)
Break-Before-Make Switching Action
ESD > 5000V as per Military
Standard 3015.7
TTL/CMOS Compatible
16-Lead DIP/SOIC/TSSOP Packages

Alternative Descriptions

5V/3V 8CH/4 DIFF. CH MUX I.C. | Analog Devices
Multiplexer, Analogue, Tssop | Newark Electronics
MULTIPLEXER, ANALOGUE, TSSOP | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADG608TRUZ?

Additional datasheets, footprints and schematics for ADG608TRUZ are listed on our Part Details page. You can also find images and similar parts to ADG608TRUZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADG608TRUZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADG608TRUZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADG608TRUZ fall under?

The ADG608TRUZ is listed under Dual-Supply Analog Switches and Multiplexers.

Can I view similar or alternative parts?

You can view similar parts to ADG608TRUZ when available in the Dual-Supply Analog Switches and Multiplexers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADG608TRUZ you can contact the distributor directly for product support, shipping queries etc.

Is the ADG608TRUZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for ADG608TRUZ have stock available?

Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for ADG608TRUZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADG608TRUZ often in real-time on the comparison pages.

What if I can't find stock of ADG608TRUZ?

You can fill out our help required form which you can use to request a quote for ADG608TRUZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay