Status: | Production |
---|---|
Series: | ADG5462F |
RoHS: | Compliant |
Prices starting from US$6.82
Distributor | Stock | ||
---|---|---|---|
Analog Devices
from US$6.82
|
396
in stock
|
Buy Now |
User defined secondary supplies set overvoltage level |
Overvoltage protection up to −55 V and +55 V |
Power-off protection up to −55 V and +55 V |
Overvoltage detection on source pins |
Minimum secondary supply level: 4.5 V single-supply |
Interrupt flag indicates fault status |
Low on resistance: 10 Ω typical |
On-resistance flatness: 0.5 Ω maximum |
4 kV human body model (HBM) ESD rating |
Latch-up immune under any circumstance |
VSS to VDD analog signal range |
±5 V to ±22 V dual supply operation |
8 V to 44 V single-supply operation |
Fully specified at ±15 V, ±20 V, +12 V, and +36 V |
±-55V Fault Protected, Output | Analog Devices |
Where can I find additional details, specifications and documents for a ADG5462FBRUZ-RL7?
Additional datasheets, footprints and schematics for ADG5462FBRUZ-RL7 are listed on our Part Details page. You can also find images and similar parts to ADG5462FBRUZ-RL7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADG5462FBRUZ-RL7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADG5462FBRUZ-RL7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADG5462FBRUZ-RL7 fall under?
The ADG5462FBRUZ-RL7 is listed under Latch-Up Immune and High ESD Switches and Multiplexers.
Can I view similar or alternative parts?
You can view similar parts to ADG5462FBRUZ-RL7 when available in the Latch-Up Immune and High ESD Switches and Multiplexers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADG5462FBRUZ-RL7 you can contact the distributor directly for product support, shipping queries etc.
Is the ADG5462FBRUZ-RL7 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADG5462FBRUZ-RL7 have stock available?
Authorised distributors including Analog Devices have stock available or on a lead time for ADG5462FBRUZ-RL7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADG5462FBRUZ-RL7 often in real-time on the comparison pages.
What if I can't find stock of ADG5462FBRUZ-RL7?
You can fill out our help required form which you can use to request a quote for ADG5462FBRUZ-RL7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.