ADG5404FBRUZ Latch-Up Immune and High ESD Switches and Multiplexers by Analog Devices

Status: Production
Series: ADG5404F
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The ADG5404F is an analog multiplexer composed of four single channels with fault protected inputs. The ADG5404F switches one of the four inputs to a common drain, D, as determined by the 2-bit binary address lines (A0 and A1). An enable digital input, EN, is used to disable all the switches. Each channel conducts equally well in both directions when on, and each switch has an input signal range that extends to the supplies. The digital inputs are compatible with 3 V logic inputs over the full operating supply range.When no power supplies are present, the switch remains in the off condition, and the channel inputs are high impedance. Under normal operating conditions, if the analog input signal levels on any Sx pin exceed VDD or VSS by a threshold voltage, VT, the channel turns off and that Sx pin becomes high impedance. If the channel is on, the drain pin reacts according to the drain response (DR) input pin. If the DR pin is left floating or pulled high, the drain remains high impedance and floats. If the DR pin is pulled low, the drain pulls to the exceeded rail. Input signal levels up to +55 V or −55 V relative to ground are blocked, in both the powered and unpowered conditions.The low on resistance of the ADG5404F, combined with on-resistance flatness over a significant portion of the signal range, makes it an ideal solution for data acquisition and gain switching

Where to Buy

Prices starting from US$4.55

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$4.55
3,875
in stock
Buy Now
Logo for element14
element14
from US$7.16
269
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$7.73
264
in stock
Buy Now
Logo for Farnell
Farnell
from US$6.84
264
in stock
Buy Now

Features

Overvoltage protection up to −55 V and +55 V
Power-off protection up to −55 V and +55 V
Overvoltage detection on source pins
Interrupt flags indicate fault status
Low on resistance: 10 Ω (typical)
On-resistance flatness of 0.5 Ω (maximum)
4 kV human body model (HBM) ESD rating
Latch-up immune under any circumstance
Known state without digital inputs present
VSS to VDD analog signal range
±5 V to ±22 V dual supply operation
8 V to 44 V single-supply operation
Fully specified at ±15 V, ±20 V, 12 V, and 36 V

Alternative Descriptions

±-55V Fault Protected, ±20V, ± | Analog Devices
MULTIPLEXER, ANALOGUE, TSSOP | element14
Multiplexer, Analogue, Tssop | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADG5404FBRUZ?

Additional datasheets, footprints and schematics for ADG5404FBRUZ are listed on our Part Details page. You can also find images and similar parts to ADG5404FBRUZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADG5404FBRUZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADG5404FBRUZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADG5404FBRUZ fall under?

The ADG5404FBRUZ is listed under Latch-Up Immune and High ESD Switches and Multiplexers.

Can I view similar or alternative parts?

You can view similar parts to ADG5404FBRUZ when available in the Latch-Up Immune and High ESD Switches and Multiplexers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADG5404FBRUZ you can contact the distributor directly for product support, shipping queries etc.

Is the ADG5404FBRUZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for ADG5404FBRUZ have stock available?

Authorised distributors including Analog Devices, element14, Newark Electronics and Farnell have stock available or on a lead time for ADG5404FBRUZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADG5404FBRUZ often in real-time on the comparison pages.

What if I can't find stock of ADG5404FBRUZ?

You can fill out our help required form which you can use to request a quote for ADG5404FBRUZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay