Status: | Production |
---|---|
Series: | ADG527A |
RoHS: | Compliant |
Prices starting from US$12.34
Distributor | Stock | ||
---|---|---|---|
Analog Devices
from US$12.34
|
4,120
in stock
|
Buy Now |
44 V Supply Maximum Ratings |
VSS to VDD Analog Signal Range |
Single/Dual Supply Specifications |
Wide Supply Range (10.8 V to 16.5 V) |
Microprocessor Compatible (100ns WR Pulse) |
Extended Plastic Temperature Range -40°C to +85°C |
Low Power Dissipation (28 µW max) |
Low Leakage (20 pA typ) |
Superior Alternative to DG526 |
Available in PDIP, CERDIP, SOIC, and PLCC packages |
DETACHED DUAL 8 CHANNELMX | Analog Devices |
Where can I find additional details, specifications and documents for a ADG527AKRZ?
Additional datasheets, footprints and schematics for ADG527AKRZ are listed on our Part Details page. You can also find images and similar parts to ADG527AKRZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADG527AKRZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADG527AKRZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADG527AKRZ fall under?
The ADG527AKRZ is listed under Dual-Supply Analog Switches and Multiplexers.
Can I view similar or alternative parts?
You can view similar parts to ADG527AKRZ when available in the Dual-Supply Analog Switches and Multiplexers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADG527AKRZ you can contact the distributor directly for product support, shipping queries etc.
Is the ADG527AKRZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADG527AKRZ have stock available?
Authorised distributors including Analog Devices have stock available or on a lead time for ADG527AKRZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADG527AKRZ often in real-time on the comparison pages.
What if I can't find stock of ADG527AKRZ?
You can fill out our help required form which you can use to request a quote for ADG527AKRZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.