ADG5248FBRUZ Dual-Supply Analog Switches and Multiplexers by Analog Devices

Status: Production
Series: ADG5248F
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The ADG5248F and ADG5249F are 8:1 and dual 4:1 analog multiplexers. The ADG5248F switches one of eight inputs to a common output and the ADG5249F switches one of four differential inputs to a common differential output. Each channel conducts equally well in both directions when on, and each channel has an input signal range that extends to the supplies. The primary supply voltages define the on-resistance profile, whereas the secondary supply voltages define the voltage level at which the overvoltage protection engages.When no power supplies are present, the channel remains in the off condition, and the switch inputs are high impedance. Under normal operating conditions, if the analog input signal levels on any Sx pin exceed positive fault voltage (POSFV) or negative fault voltage (NEGFV) by a threshold voltage (VT), the channel turns off and that Sx pin becomes high impedance. If the switch is selected to be on, then the drain pin is pulled to the secondary supply voltage that was exceeded. Input signal levels up to +55 V or −55 V relative to ground are blocked, in both the powered and unpowered condition.The low capacitance and charge injection of these switches make them ideal solutions for data acquisition and sample-and-hold

Where to Buy

Prices starting from US$5.36

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$5.36
910
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$9.73
150
in stock
Buy Now
Logo for element14
element14
from US$8.43
150
in stock
Buy Now
Logo for Farnell
Farnell
from US$8.29
150
in stock
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$7.82
-
Buy Now

Features

User defined secondary supplies set overvoltage level
Overvoltage protection up to −55 V and +55 V
Power-off protection up to −55 V and +55 V
Overvoltage detection on source pins
Minimum secondary supply level: 4.5 V single-supply
Interrupt flags indicate fault status
Low charge injection (QINJ): 0.8 pC
Low drain/source on capacitance: 19 pF
Latch-up immune under any circumstance
Known state without digital inputs present
VSS to VDD analog signal range
±5 V to ±22 V dual-supply operation
8V to 44 V single-supply operation
Fully specified at ±15 V, ±20 V, +12 V, and +36 V 

Alternative Descriptions

±55V OV Detection,+5V, ±25V,8: | Analog Devices
Multiplexer, Analogue, Tssop | Newark Electronics
MULTIPLEXER, ANALOGUE, TSSOP | element14
MULTIPLEXER | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADG5248FBRUZ?

Additional datasheets, footprints and schematics for ADG5248FBRUZ are listed on our Part Details page. You can also find images and similar parts to ADG5248FBRUZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADG5248FBRUZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADG5248FBRUZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADG5248FBRUZ fall under?

The ADG5248FBRUZ is listed under Dual-Supply Analog Switches and Multiplexers.

Can I view similar or alternative parts?

You can view similar parts to ADG5248FBRUZ when available in the Dual-Supply Analog Switches and Multiplexers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADG5248FBRUZ you can contact the distributor directly for product support, shipping queries etc.

Is the ADG5248FBRUZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for ADG5248FBRUZ have stock available?

Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Richardson RFPD have stock available or on a lead time for ADG5248FBRUZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADG5248FBRUZ often in real-time on the comparison pages.

What if I can't find stock of ADG5248FBRUZ?

You can fill out our help required form which you can use to request a quote for ADG5248FBRUZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay