Status: | Production |
---|---|
Series: | ADG5234 |
RoHS: | Compliant |
Latch-up proof |
2.8 pF off source capacitance |
9 pF off drain capacitance |
0.4 pC charge injection |
Low on resistance: 160 Ω typical |
±9 V to ±22 V dual-supply operation |
9 V to 40 V single-supply operation |
48 V supply maximum ratings |
Fully specified at ±15 V, ±20 V, +12 V, and +36 V |
VDD to VSS analog signal range |
Human body model (HBM) ESD rating |
8 kV input/output port to supplies |
2 kV input/output port to input/output port |
8 kV all other pins |
Latchup Proof,±20V,±15V,+12V,+ | Analog Devices |
Analogue Switch, 4-Ch, Spdt, Lfcsp-Wq-Ep Rohs Compliant: Yes |Analog Devices ADG5234BCPZ-RL7 | Newark Electronics |
ANALOGUE SWITCH, 4-CH, SPDT, LFCSP-WQ-EP | element14 |
Where can I find additional details, specifications and documents for a ADG5234BCPZ-RL7?
Additional datasheets, footprints and schematics for ADG5234BCPZ-RL7 are listed on our Part Details page. You can also find images and similar parts to ADG5234BCPZ-RL7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADG5234BCPZ-RL7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADG5234BCPZ-RL7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADG5234BCPZ-RL7 fall under?
The ADG5234BCPZ-RL7 is listed under Latch-Up Immune and High ESD Switches and Multiplexers.
Can I view similar or alternative parts?
You can view similar parts to ADG5234BCPZ-RL7 when available in the Latch-Up Immune and High ESD Switches and Multiplexers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADG5234BCPZ-RL7 you can contact the distributor directly for product support, shipping queries etc.
Is the ADG5234BCPZ-RL7 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADG5234BCPZ-RL7 have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for ADG5234BCPZ-RL7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADG5234BCPZ-RL7 often in real-time on the comparison pages.
What if I can't find stock of ADG5234BCPZ-RL7?
You can fill out our help required form which you can use to request a quote for ADG5234BCPZ-RL7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.