ADG5209FBRUZ Dual-Supply Analog Switches and Multiplexers by Analog Devices

Status: Production
Series: ADG5209F
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The ADG5208F and ADG5209F are 8:1 and dual 4:1 analogmultiplexers. The ADG5208F switches one of eight inputs to acommon output, and the ADG5209F switches one of fourdifferential inputs to a common differential output. An EN inputon both devices enables or disables the device. Each channelconducts equally well in both directions when on, and eachchannel has an input signal range that extends to the supplies.The digital inputs are compatible with 3 V logic inputs over thefull operating supply range.When no power supplies are present, the channelremains in the offcondition, and the switch inputs are high impedance. Under normaloperating conditions, if the analog input signal levels on any Sx pinexceed positive fault voltage (VDD) or negative fault voltage (VSS)by a threshold voltage (VT), the channel turns off and that Sx pinbecomes high impedance. If the fault channel is selected, the drainpin is pulled to the secondary supply voltage that was exceeded.Input signal levels of up to −55 V or +55 V relative to ground areblocked, in both the powered and unpowered conditions.The low capacitance and charge injection of these switches makethem ideal solutions for data acquisition and sample-and-hold

Where to Buy

Prices starting from US$4.95

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$4.95
179
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$8.43
40
in stock
Buy Now
Logo for element14
element14
from US$7.90
40
in stock
Buy Now
Logo for Farnell
Farnell
from US$7.51
40
in stock
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$7.24
-
Buy Now

Features

Overvoltage protection up to −55 V and +55 V
Power-off protection up to −55 V and +55 V
Overvoltage detection on source pins
Low charge injection (QINJ): −0.4 pC
Low on capacitance: 14 pF
Latch-up immune under any circumstance
Known state without digital inputs present
VSS to VDD analog signal range
±5 V to ±22 V dual-supply operation
8 V to 44 V single-supply operation
Fully specified at ±15 V, ±20 V, +12 V, and +36 V

Alternative Descriptions

±55V OV Protect,+5V, ±25V,Dual | Analog Devices
Multiplexer, Analogue, Tssop | Newark Electronics
MULTIPLEXER, ANALOGUE, TSSOP | element14
MULTIPLEXER | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADG5209FBRUZ?

Additional datasheets, footprints and schematics for ADG5209FBRUZ are listed on our Part Details page. You can also find images and similar parts to ADG5209FBRUZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADG5209FBRUZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADG5209FBRUZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADG5209FBRUZ fall under?

The ADG5209FBRUZ is listed under Dual-Supply Analog Switches and Multiplexers.

Can I view similar or alternative parts?

You can view similar parts to ADG5209FBRUZ when available in the Dual-Supply Analog Switches and Multiplexers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADG5209FBRUZ you can contact the distributor directly for product support, shipping queries etc.

Is the ADG5209FBRUZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for ADG5209FBRUZ have stock available?

Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Richardson RFPD have stock available or on a lead time for ADG5209FBRUZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADG5209FBRUZ often in real-time on the comparison pages.

What if I can't find stock of ADG5209FBRUZ?

You can fill out our help required form which you can use to request a quote for ADG5209FBRUZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay