ADG5207BRUZ Latch-Up Immune and High ESD Switches and Multiplexers by Analog Devices

Status: Production
Series: ADG5207
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The ADG5207 is a monolithic CMOS analog multiplexer comprising eight differential channels. The ADG5207 switches one of eight differential inputs to a common differential output, as determined by the 3-bit binary address lines, A0, A1, and A2.An EN input enables or disables the device. When EN is low, the device is disabled, and all channels switch off. The ultralow capacitance and charge injection of these switches make them ideal solutions for data acquisition and sample-and-hold

Where to Buy

Prices starting from US$6.17

Distributor Stock
Logo for Farnell
Farnell
from US$8.97
No stock
Buy Now
Logo for Analog Devices
Analog Devices
from US$7.78
232
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$6.17
100
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$8.82
38
in stock
Buy Now
Logo for element14
element14
from US$8.26
38
in stock
Buy Now

Features

Latch-up proof
3.5 pF off source capacitance
33 pF off drain capacitance
0.35 pC typical charge injection
±0.02 nA on channel leakage
Low on resistance: 155 Ω typical
±9 V to ±22 V dual-supply operation
9 V to 40 V single-supply operation
VSS to VDD analog signal range
Human body model (HBM) ESD rating
- 8 kV I/O port to supplies

Alternative Descriptions

Latchup Proof,±20V,±15V,+12V,+ | Analog Devices
Multiplexer, Analogue, Tssop | Newark Electronics
MULTIPLEXER, ANALOGUE, TSSOP | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADG5207BRUZ?

Additional datasheets, footprints and schematics for ADG5207BRUZ are listed on our Part Details page. You can also find images and similar parts to ADG5207BRUZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADG5207BRUZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADG5207BRUZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADG5207BRUZ fall under?

The ADG5207BRUZ is listed under Latch-Up Immune and High ESD Switches and Multiplexers.

Can I view similar or alternative parts?

You can view similar parts to ADG5207BRUZ when available in the Latch-Up Immune and High ESD Switches and Multiplexers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADG5207BRUZ you can contact the distributor directly for product support, shipping queries etc.

Is the ADG5207BRUZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for ADG5207BRUZ have stock available?

Authorised distributors including Analog Devices, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for ADG5207BRUZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADG5207BRUZ often in real-time on the comparison pages.

What if I can't find stock of ADG5207BRUZ?

You can fill out our help required form which you can use to request a quote for ADG5207BRUZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay