ADG5206BRUZ Latch-Up Immune and High ESD Switches and Multiplexers by Analog Devices

Status: Production
Series: ADG5206
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The ADG5206 is a monolithic CMOS analog multiplexer comprising sixteen single channels. The ADG5206 switches one of sixteen inputs to a common output, as determined by the 4-bit binary address lines, A0, A1, A2, and A3.An EN input enables or disables the device. When EN is low, the device is disabled, and all channels switch off. The ultralow capacitance and charge injection of these switches make them ideal solutions for data acquisition and sample-and-hold

Where to Buy

Prices starting from US$7.71

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$7.78
1,174
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$8.45
50
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$8.82
1
in stock
Buy Now
Logo for element14
element14
from US$8.16
1
in stock
Buy Now
Logo for Farnell
Farnell
from US$7.71
1
in stock
Buy Now

Features

Latch-up proof
3.5 pF off source capacitance
64 pF off drain capacitance
0.35 pC typical charge injection
±0.02 nA on channel leakage
Low on resistance: 155 Ω typical
±9 V to ±22 V dual-supply operation
9 V to 40 V single-supply operation
VSS to VDD analog signal range
Human body model (HBM) ESD rating
- 8 kV all other pins

Alternative Descriptions

Latchup Proof,±20V,±15V,+12V,+ | Analog Devices
Multiplexer, Analogue, Tssop | Newark Electronics
MULTIPLEXER, ANALOGUE, TSSOP | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADG5206BRUZ?

Additional datasheets, footprints and schematics for ADG5206BRUZ are listed on our Part Details page. You can also find images and similar parts to ADG5206BRUZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADG5206BRUZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADG5206BRUZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADG5206BRUZ fall under?

The ADG5206BRUZ is listed under Latch-Up Immune and High ESD Switches and Multiplexers.

Can I view similar or alternative parts?

You can view similar parts to ADG5206BRUZ when available in the Latch-Up Immune and High ESD Switches and Multiplexers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADG5206BRUZ you can contact the distributor directly for product support, shipping queries etc.

Is the ADG5206BRUZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for ADG5206BRUZ have stock available?

Authorised distributors including Analog Devices, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for ADG5206BRUZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADG5206BRUZ often in real-time on the comparison pages.

What if I can't find stock of ADG5206BRUZ?

You can fill out our help required form which you can use to request a quote for ADG5206BRUZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay