ADG5206BCPZ-RL7 Latch-Up Immune and High ESD Switches and Multiplexers by Analog Devices

Status: Production
Series: ADG5206
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The ADG5206 is a monolithic CMOS analog multiplexer comprising sixteen single channels. The ADG5206 switches one of sixteen inputs to a common output, as determined by the 4-bit binary address lines, A0, A1, A2, and A3.An EN input enables or disables the device. When EN is low, the device is disabled, and all channels switch off. The ultralow capacitance and charge injection of these switches make them ideal solutions for data acquisition and sample-and-hold

Where to Buy

Prices starting from US$5.18

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$5.18
2,361
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$10.31
1,050
in stock
Buy Now
Logo for element14
element14
from US$8.15
1,050
in stock
Buy Now
Logo for Farnell
Farnell
from US$7.77
1,050
in stock
Buy Now

Features

Latch-up proof
3.5 pF off source capacitance
64 pF off drain capacitance
0.35 pC typical charge injection
±0.02 nA on channel leakage
Low on resistance: 155 Ω typical
±9 V to ±22 V dual-supply operation
9 V to 40 V single-supply operation
VSS to VDD analog signal range
Human body model (HBM) ESD rating
- 8 kV all other pins

Alternative Descriptions

Latchup Proof,±20V,±15V,+12V,+ | Analog Devices
Multiplexer, Cmos, Lfcsp Rohs Compliant: Yes |Analog Devices ADG5206BCPZ-RL7 | Newark Electronics
MULTIPLEXER, CMOS, LFCSP | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADG5206BCPZ-RL7?

Additional datasheets, footprints and schematics for ADG5206BCPZ-RL7 are listed on our Part Details page. You can also find images and similar parts to ADG5206BCPZ-RL7 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADG5206BCPZ-RL7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADG5206BCPZ-RL7 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADG5206BCPZ-RL7 fall under?

The ADG5206BCPZ-RL7 is listed under Latch-Up Immune and High ESD Switches and Multiplexers.

Can I view similar or alternative parts?

You can view similar parts to ADG5206BCPZ-RL7 when available in the Latch-Up Immune and High ESD Switches and Multiplexers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADG5206BCPZ-RL7 you can contact the distributor directly for product support, shipping queries etc.

Is the ADG5206BCPZ-RL7 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for ADG5206BCPZ-RL7 have stock available?

Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for ADG5206BCPZ-RL7.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADG5206BCPZ-RL7 often in real-time on the comparison pages.

What if I can't find stock of ADG5206BCPZ-RL7?

You can fill out our help required form which you can use to request a quote for ADG5206BCPZ-RL7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay