Status: | Production |
---|---|
Series: | ADG508A |
RoHS: | Compliant |
Prices starting from US$4.38
Distributor | Stock | ||
---|---|---|---|
Analog Devices
from US$4.38
|
541
in stock
|
Buy Now | |
Chip One Stop
from US$5.32
|
227
in stock
|
Buy Now | |
Newark Electronics
from US$7.81
|
92
in stock
|
Buy Now | |
element14
from US$6.30
|
92
in stock
|
Buy Now | |
Farnell
from US$5.91
|
92
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$4.93
|
4
in stock
|
Buy Now | |
Richardson RFPD
from US$6.12
|
-
|
Buy Now |
44 V supply maximum rating |
VSS to VDD analog signal range |
Single-/dual-supply specifications |
Wide supply range: 10.8 V to 16.5 V |
Extended plastic temperature range: −40°C to +85°C |
Low power dissipation: 28 mW maximum |
Low leakage: 20 pA typical |
Available in 16-lead DIP/SOIC and 20-lead PLCC/LCC packages |
Superior alternative to |
DG508A, HI-508 |
DG509A, HI-509 |
8 CHANNEL MUX IC | Analog Devices |
Multiplexer, Analogue, Nsoic | Newark Electronics |
MULTIPLEXER, ANALOGUE, NSOIC | element14 |
IC: multiplexer | Transfer Multisort Elektronik |
MULTIPLEXER | Richardson RFPD |
Where can I find additional details, specifications and documents for a ADG508AKRZ?
Additional datasheets, footprints and schematics for ADG508AKRZ are listed on our Part Details page. You can also find images and similar parts to ADG508AKRZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADG508AKRZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADG508AKRZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADG508AKRZ fall under?
The ADG508AKRZ is listed under Dual-Supply Analog Switches and Multiplexers.
Can I view similar or alternative parts?
You can view similar parts to ADG508AKRZ when available in the Dual-Supply Analog Switches and Multiplexers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADG508AKRZ you can contact the distributor directly for product support, shipping queries etc.
Is the ADG508AKRZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADG508AKRZ have stock available?
Authorised distributors including Analog Devices, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for ADG508AKRZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADG508AKRZ often in real-time on the comparison pages.
What if I can't find stock of ADG508AKRZ?
You can fill out our help required form which you can use to request a quote for ADG508AKRZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.