ADG508AKNZ Dual-Supply Analog Switches and Multiplexers by Analog Devices

Status: Production
Series: ADG508A
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$5.93

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$6.18
2,225
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$6.76
315
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$8.47
3
in stock
Buy Now
Logo for element14
element14
from US$6.52
3
in stock
Buy Now
Logo for Farnell
Farnell
from US$6.17
3
in stock
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$5.93
-
Buy Now

Features

44 V supply maximum rating
VSS to VDD analog signal range
Single-/dual-supply specifications
Wide supply range: 10.8 V to 16.5 V
Extended plastic temperature range: −40°C to +85°C
Low power dissipation: 28 mW maximum
Low leakage: 20 pA typical
Available in 16-lead DIP/SOIC and 20-lead PLCC/LCC packages
Superior alternative to
DG508A, HI-508
DG509A, HI-509

Alternative Descriptions

CMOS MULTIPLEXER IC | Analog Devices
Analogue Mux/Demux, 8:1, -40 To 85Deg C | Newark Electronics
ANALOG MULTIPLEXERS/DEMULTIPLEXERS | element14
LINEAR ICS, OTHER | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADG508AKNZ?

Additional datasheets, footprints and schematics for ADG508AKNZ are listed on our Part Details page. You can also find images and similar parts to ADG508AKNZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADG508AKNZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADG508AKNZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADG508AKNZ fall under?

The ADG508AKNZ is listed under Dual-Supply Analog Switches and Multiplexers.

Can I view similar or alternative parts?

You can view similar parts to ADG508AKNZ when available in the Dual-Supply Analog Switches and Multiplexers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADG508AKNZ you can contact the distributor directly for product support, shipping queries etc.

Is the ADG508AKNZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for ADG508AKNZ have stock available?

Authorised distributors including Analog Devices, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for ADG508AKNZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADG508AKNZ often in real-time on the comparison pages.

What if I can't find stock of ADG508AKNZ?

You can fill out our help required form which you can use to request a quote for ADG508AKNZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay