Status: | Production |
---|---|
Series: | ADG442 |
RoHS: | Compliant |
44 V Supply Maximum Ratings |
VSS to VDD Analog Signal Range |
Low On-Resistance (< 70 Ω) |
Low ΔRON ( 9 Ω max) |
Low ΔRON Match ( 3 Ω max) |
Low Power Dissipation |
Fast Switching Times |
ton < 110 ns |
toff < 60 ns |
Low Leakage Current (3 nA max) |
Low Charge Injection (6 pC max) |
Break-Before-Make Switching Action |
QUAD SPST SWITCH - I.C. | Analog Devices |
ANALOGUE SW, 4CH, SPST-NC, DIP-16 | Farnell |
Analogue Sw, 4Ch, Spst-Nc, Dip-16 | Newark Electronics |
Where can I find additional details, specifications and documents for a ADG442BNZ?
Additional datasheets, footprints and schematics for ADG442BNZ are listed on our Part Details page. You can also find images and similar parts to ADG442BNZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADG442BNZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADG442BNZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADG442BNZ fall under?
The ADG442BNZ is listed under Dual-Supply Analog Switches and Multiplexers.
Can I view similar or alternative parts?
You can view similar parts to ADG442BNZ when available in the Dual-Supply Analog Switches and Multiplexers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADG442BNZ you can contact the distributor directly for product support, shipping queries etc.
Is the ADG442BNZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADG442BNZ have stock available?
Authorised distributors including Analog Devices, Farnell, Newark Electronics and element14 have stock available or on a lead time for ADG442BNZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADG442BNZ often in real-time on the comparison pages.
What if I can't find stock of ADG442BNZ?
You can fill out our help required form which you can use to request a quote for ADG442BNZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.