Status: | Production |
---|---|
Series: | ADG436 |
RoHS: | Compliant |
44 V Supply Maximum Ratings |
VSS to VDD Analog Signal Range |
Low On-Resistance (12 Ω typ) |
Low Δ Ron (3 Ω Max) |
Low Ron Match (2.5 Ω Max) |
Low Power Dissipation |
Low Leakage Currents (5 nA Max) |
Fast Switching Times |
ton < 175 ns |
toff < 145 ns |
Low Charge Injection (10 pC) |
Break-Before-Make Switching Action |
16-Lead DIP and SOIC Packages |
DUAL SPDT SWITCH I.C. | Analog Devices |
Analogue Sw, 2Ch, Spdt, Dip-16 | Newark Electronics |
ANALOGUE SW, 2CH, SPDT, DIP-16 | element14 |
Where can I find additional details, specifications and documents for a ADG436BNZ?
Additional datasheets, footprints and schematics for ADG436BNZ are listed on our Part Details page. You can also find images and similar parts to ADG436BNZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADG436BNZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADG436BNZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADG436BNZ fall under?
The ADG436BNZ is listed under Dual-Supply Analog Switches and Multiplexers.
Can I view similar or alternative parts?
You can view similar parts to ADG436BNZ when available in the Dual-Supply Analog Switches and Multiplexers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADG436BNZ you can contact the distributor directly for product support, shipping queries etc.
Is the ADG436BNZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADG436BNZ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for ADG436BNZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADG436BNZ often in real-time on the comparison pages.
What if I can't find stock of ADG436BNZ?
You can fill out our help required form which you can use to request a quote for ADG436BNZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.