ADG428BNZ Dual-Supply Analog Switches and Multiplexers by Analog Devices

Status: Production
Series: ADG428
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The ADG428 is a monolithic CMOS analog multiplexer comprising eight single channels. On-chip address and control latches facilitate microprocessor interfacing. The ADG428 switches one of eight inputs to a common output as determined by the 3-bit binary address lines A0, A1 and A2. An EN input on both devices is used to enable or disable the device. When disabled, all channels are switched OFF. All the control inputs, address and enable inputs are TTL compatible over the fully specified operating temperature range. This makes the part suitable for bus-controlled systems such as data acquisition systems, process controls, avionics and ATEs because the TTL compatible address latches simplify the digital interface design and reduce the board space required. Product Highlights Extended Signal Range The ADG428/ADG429 are fabricated on an enhanced LC2MOS process, giving an increased signal range that extends to the supply rails. Low Power Dissipation Low RON Single/Dual Supply Operation Single Supply Operation For

Where to Buy

Prices starting from US$8.42

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$8.92
986
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$8.42
6
in stock
Buy Now
Logo for element14
element14
from US$10.20
6
in stock
Buy Now
Logo for Farnell
Farnell
from US$9.63
6
in stock
Buy Now

Features

44 V Supply Maximum Ratings
VSS to VDD Analog Signal Range
Low On-Resistance (60 Ω typ)
Low Power Consumption (1.6 mW max)
Low Charge Injection(<4 pC typ)
Fast Switching
Break-Before-Make Switching Action
Plug-In Replacement for DG428
18-Lead DIP/SOIC Packages

Alternative Descriptions

8/DUAL 4 CH.LATCHED MUX. | Analog Devices
Multiplexer, Analogue, Dip | Newark Electronics
MULTIPLEXER, ANALOGUE, DIP | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADG428BNZ?

Additional datasheets, footprints and schematics for ADG428BNZ are listed on our Part Details page. You can also find images and similar parts to ADG428BNZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADG428BNZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADG428BNZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADG428BNZ fall under?

The ADG428BNZ is listed under Dual-Supply Analog Switches and Multiplexers.

Can I view similar or alternative parts?

You can view similar parts to ADG428BNZ when available in the Dual-Supply Analog Switches and Multiplexers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADG428BNZ you can contact the distributor directly for product support, shipping queries etc.

Is the ADG428BNZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for ADG428BNZ have stock available?

Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for ADG428BNZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADG428BNZ often in real-time on the comparison pages.

What if I can't find stock of ADG428BNZ?

You can fill out our help required form which you can use to request a quote for ADG428BNZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay