ADG426BNZ Dual-Supply Analog Switches and Multiplexers by Analog Devices

Status: Production
Series: ADG426
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The ADG406, ADG407, and ADG426 are monolithic CMOS analog multiplexers. The ADG406 and ADG426 switch one of sixteen inputs to a common output as determined by the 4-bit binary address lines: A0, A1, A2, and A3. The ADG426 has on-chip address and control latches that facilitate microprocessor interfacing. The ADG407 switches one of eight differential inputs to a common differential output as determined by the 3-bit binary address lines A0, A1 and A2. An EN input on all devices is used to enable or disable the device. When disabled, all channels are switched off.The ADG406/ADG407/ADG426 are designed on an enhanced LC2MOS process that provides low power dissipation yet gives high switching speed and low on resistance. These features make the parts suitable for high speed data acquisition systems and audio signal switching. Low power dissipation makes the parts suitable for battery powered systems. Each channel conducts equally well in both directions when on and has an input signal range which extends to the supplies. In the off condition, signal levels up to the supplies are blocked. All channels exhibit break-before-make switching action preventing momentary shorting when switching channels. Inherent in the design is low charge injection for minimum transients when switching the digital inputs.Product Highlights Extended Signal Range. The ADG406/ADG407/ADG426 are fabricated on an enhanced LC2MOS process giving an increased signal range which extends to the supply rails. Low Power Dissipation. Low RON. Single/Dual Supply Operation. Single Supply Operation. For

Where to Buy

Prices starting from US$6.42

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$9.54
3,272
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$16.39
19
in stock
Buy Now
Logo for element14
element14
from US$15.21
19
in stock
Buy Now
Logo for Farnell
Farnell
from US$14.20
19
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$6.42
3
in stock
Buy Now

Features

44 V supply maximum ratings
VSS to VDD analog signal range
Low on resistance (80 Ω maximum)
Low power
Fast switching
tON < 160 ns
tOFF < 150 ns
Break-before-make switching action

Alternative Descriptions

16 CH.LATCHABLE MUX -I.C. | Analog Devices
Multiplexer, Analogue, Wdip | Newark Electronics
MULTIPLEXER, ANALOGUE, WDIP | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADG426BNZ?

Additional datasheets, footprints and schematics for ADG426BNZ are listed on our Part Details page. You can also find images and similar parts to ADG426BNZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADG426BNZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADG426BNZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADG426BNZ fall under?

The ADG426BNZ is listed under Dual-Supply Analog Switches and Multiplexers.

Can I view similar or alternative parts?

You can view similar parts to ADG426BNZ when available in the Dual-Supply Analog Switches and Multiplexers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADG426BNZ you can contact the distributor directly for product support, shipping queries etc.

Is the ADG426BNZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for ADG426BNZ have stock available?

Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for ADG426BNZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADG426BNZ often in real-time on the comparison pages.

What if I can't find stock of ADG426BNZ?

You can fill out our help required form which you can use to request a quote for ADG426BNZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay