ADG407BPZ Dual-Supply Analog Switches and Multiplexers by Analog Devices

Status: Production
Series: ADG407
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The ADG406, ADG407, and ADG426 are monolithic CMOS analog multiplexers. The ADG406 and ADG426 switch one of sixteen inputs to a common output as determined by the 4-bit binary address lines: A0, A1, A2, and A3. The ADG426 has on-chip address and control latches that facilitate microprocessor interfacing. The ADG407 switches one of eight differential inputs to a common differential output as determined by the 3-bit binary address lines A0, A1 and A2. An EN input on all devices is used to enable or disable the device. When disabled, all channels are switched off.The ADG406 / ADG407 / ADG426 are designed on an enhanced LC2MOS process that provides low power dissipation yet gives high switching speed and low on resistance. These features make the parts suitable for high speed data acquisition systems and audio signal switching. Low power dissipation makes the parts suitable for battery powered systems. Each channel conducts equally well in both directions when on and has an input signal range which extends to the supplies. In the off condition, signal levels up to the supplies are blocked. All channels exhibit break-before-make switching action preventing momentary shorting when switching channels. Inherent in the design is low charge injection for minimum transients when switching the digital inputs.

Where to Buy

Prices starting from US$8.94

Distributor Stock
Logo for RS
RS
from US$14.22
No stock
Buy Now
Logo for Analog Devices
Analog Devices
from US$8.94
147
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$16.72
47
in stock
Buy Now
Logo for element14
element14
from US$15.20
47
in stock
Buy Now
Logo for Farnell
Farnell
from US$14.17
47
in stock
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$12.78
1
in stock
Buy Now

Features

44 V supply maximum ratings
VSS to VDD analog signal range
Low on resistance (80 Ω maximum)
Low power
Break-before-make switching action
See datasheet for additional features

Alternative Descriptions

DIFFERENTIAL 8 CH.MUX-IC | Analog Devices
Multiplexer, Analogue, Plcc | Newark Electronics
MULTIPLEXER, ANALOGE, PLCC | element14
MULTIPLEXER | Richardson RFPD
8 Channel, Ana Mux, ADG407BPZ | RS


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADG407BPZ?

Additional datasheets, footprints and schematics for ADG407BPZ are listed on our Part Details page. You can also find images and similar parts to ADG407BPZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADG407BPZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADG407BPZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADG407BPZ fall under?

The ADG407BPZ is listed under Dual-Supply Analog Switches and Multiplexers.

Can I view similar or alternative parts?

You can view similar parts to ADG407BPZ when available in the Dual-Supply Analog Switches and Multiplexers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADG407BPZ you can contact the distributor directly for product support, shipping queries etc.

Is the ADG407BPZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for ADG407BPZ have stock available?

Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Richardson RFPD have stock available or on a lead time for ADG407BPZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADG407BPZ often in real-time on the comparison pages.

What if I can't find stock of ADG407BPZ?

You can fill out our help required form which you can use to request a quote for ADG407BPZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay