ADG333ABRZ Dual-Supply Analog Switches and Multiplexers by Analog Devices

Status: Production
Series: ADG333A
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The ADG333A is a monolithic complementary metal-oxidesemiconductor (CMOS) device comprising four independentlyselectable single-pole, double-throw (SPDT) switches. It isdesigned on a linear compatible CMOS (LC2MOS) process,which provides low power dissipation yet achieves a highswitching speed and a low on resistance.The on-resistance profile is very flat over the full analog inputrange, ensuring good linearity and low distortion when switchingaudio signals. High switching speed also makes the device suitablefor video signal switching. CMOS construction ensures ultralowpower dissipation, making the device ideally suited for portable,battery-powered instruments.When they are on, each switch conducts equally well in bothdirections and has an input signal range that extends to thepower supplies. In the off condition, signal levels up to thesupplies are blocked. All switches exhibit break-before-makeswitching action for use in multiplexer

Where to Buy

Prices starting from US$3.75

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$3.75
850
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$6.54
298
in stock
Buy Now
Logo for element14
element14
from US$5.80
298
in stock
Buy Now
Logo for Farnell
Farnell
from US$5.43
298
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$5.65
158
in stock
Buy Now

Features

44 V supply maximum ratings
VSS to VDD analog signal range
Low on resistance (45 Ω max)
Low ∆RON (5 Ω max)
Low RON match (4 Ω max)
Low power dissipation
Fast switching times
tON < 175 ns
tOFF < 145 ns
Low leakage currents (5 nA max)
Low charge injection (10 pC max)
Break-before-make switching action

Alternative Descriptions

QUAD SPDT SWITCH I.C. | Analog Devices
Analogue Sw, 4Ch, Spdt, Wsoic-20 | Newark Electronics
ANALOGUE SW, 4CH, SPDT, WSOIC-20 | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADG333ABRZ?

Additional datasheets, footprints and schematics for ADG333ABRZ are listed on our Part Details page. You can also find images and similar parts to ADG333ABRZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADG333ABRZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADG333ABRZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADG333ABRZ fall under?

The ADG333ABRZ is listed under Dual-Supply Analog Switches and Multiplexers.

Can I view similar or alternative parts?

You can view similar parts to ADG333ABRZ when available in the Dual-Supply Analog Switches and Multiplexers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADG333ABRZ you can contact the distributor directly for product support, shipping queries etc.

Is the ADG333ABRZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for ADG333ABRZ have stock available?

Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for ADG333ABRZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADG333ABRZ often in real-time on the comparison pages.

What if I can't find stock of ADG333ABRZ?

You can fill out our help required form which you can use to request a quote for ADG333ABRZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay