Status: | Production |
---|---|
Series: | ADG3257 |
RoHS: | Compliant |
100 ps Propagation Delay through the Switch |
2 Ω Max Switches Connect Inputs to Outputs |
Data Rates up to 933 Mbps |
Single 3.3 V/5 V Supply Operation |
Level Translation Operation |
Ultralow Quiescent Supply Current (1 nA Typical) |
Switches remain in the off state when power is off |
3.5 ns Switching |
Standard '3257 Type Pinout |
Mux/Demux, Analogue, Qsop | Newark Electronics |
MUX/DEMUX, ANALOGUE, QSOP | element14 |
QUAD HIGH SPEED 2:1 DIGITAL MU | Analog Devices |
Where can I find additional details, specifications and documents for a ADG3257BRQZ?
Additional datasheets, footprints and schematics for ADG3257BRQZ are listed on our Part Details page. You can also find images and similar parts to ADG3257BRQZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADG3257BRQZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADG3257BRQZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADG3257BRQZ fall under?
The ADG3257BRQZ is listed under Level Translators.
Can I view similar or alternative parts?
You can view similar parts to ADG3257BRQZ when available in the Level Translators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADG3257BRQZ you can contact the distributor directly for product support, shipping queries etc.
Is the ADG3257BRQZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADG3257BRQZ have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Analog Devices and Chip One Stop have stock available or on a lead time for ADG3257BRQZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADG3257BRQZ often in real-time on the comparison pages.
What if I can't find stock of ADG3257BRQZ?
You can fill out our help required form which you can use to request a quote for ADG3257BRQZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.