ADG3243BRJZ-REEL7 Part Information
Details for ADG3243BRJZ-REEL7 by Analog Devices
Semiconductors - ICs>Logic>Level Shifters
Featured Distributor
Pricing
Break | Price |
---|---|
5 | 1.7280 |
50 | 1.4700 |
100 | 1.2620 |
250 | 1.1700 |
Stock Information
Details
Part Downloads
Part Specifications
No. of Inputs | 2 |
Output Current | 25mA |
Propagation Delay | 225ps |
No. of Pins | 8Pins |
Logic Case Style | SOT-23 |
Supply Voltage Min | 2.3V |
Supply Voltage Max | 3.6V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Logic Type | Level Translator |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (07-Jul-2017) |
Frequently Asked Questions
Where can I find additional details, specifications and documents for a ADG3243BRJZ-REEL7?
Additional datasheets, footprints and schematics for ADG3243BRJZ-REEL7 are listed in our Part Details tab. You can also find the ADG3243BRJZ-REEL7 image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADG3243BRJZ-REEL7 in the Pricing & Inventory tab next to part details. You can view ADG3243BRJZ-REEL7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADG3243BRJZ-REEL7 fall under?
The ADG3243BRJZ-REEL7 is listed under Semiconductors - ICs > Logic > Level Shifters.
Can I view similar or alternative parts?
You can view similar parts to ADG3243BRJZ-REEL7 when available in the Level Shifters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADG3243BRJZ-REEL7 you can contact the distributor directly for product support, shipping queries etc.
Is the ADG3243BRJZ-REEL7 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for ADG3243BRJZ-REEL7 have stock available?
There is no stock from authorised distributors for ADG3243BRJZ-REEL7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADG3243BRJZ-REEL7 often in real-time on the comparison pages.
What if I can't find stock of ADG3243BRJZ-REEL7?
You can fill out our help required form which you can use to request a quote for ADG3243BRJZ-REEL7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.