ADG3233BRJZ-REEL7 Level Translators by Analog Devices

Status: Production
Series: ADG3233
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The ADG3233 is a bypass switch designed on a submicron process which operates from supplies as low as1.65 V. The device is guaranteed for operation over the supply range 1.65 V to 3.6 V. It operates from two supplyvoltages allowing bidirectional level translation, that is. it translates low voltages to higher voltages and vice versa.The signal path is unidirectional, meaning data may only flow from A to Y.This type of device may be used in

Where to Buy

Prices starting from US$1.35

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$1.48
4,123
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.39
2,816
in stock
Buy Now
Logo for element14
element14
from US$1.35
2,816
in stock
Buy Now
Logo for Farnell
Farnell
from US$1.37
2,816
in stock
Buy Now

Features

Operates from 1.65 V to 3.6 V Supply Rails
8-lead SOT-23 and MSOP packages
Short circuit protection
Bypass or normal operation
Bidirectional level translation, unidirectional signal path

Alternative Descriptions

1.65 TO 3.6V BYPASS BUS SWITCH | Analog Devices
Level Translator, Sot-23, 85Deg C Rohs Compliant: Yes |Analog Devices ADG3233BRJZ-REEL7 | Newark Electronics
LEVEL TRANSLATOR, SOT-23, 85DEG C | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADG3233BRJZ-REEL7?

Additional datasheets, footprints and schematics for ADG3233BRJZ-REEL7 are listed on our Part Details page. You can also find images and similar parts to ADG3233BRJZ-REEL7 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADG3233BRJZ-REEL7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADG3233BRJZ-REEL7 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADG3233BRJZ-REEL7 fall under?

The ADG3233BRJZ-REEL7 is listed under Level Translators.

Can I view similar or alternative parts?

You can view similar parts to ADG3233BRJZ-REEL7 when available in the Level Translators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADG3233BRJZ-REEL7 you can contact the distributor directly for product support, shipping queries etc.

Is the ADG3233BRJZ-REEL7 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for ADG3233BRJZ-REEL7 have stock available?

Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for ADG3233BRJZ-REEL7.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADG3233BRJZ-REEL7 often in real-time on the comparison pages.

What if I can't find stock of ADG3233BRJZ-REEL7?

You can fill out our help required form which you can use to request a quote for ADG3233BRJZ-REEL7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay