Status: | Production |
---|---|
Series: | ADG212A |
RoHS: | Compliant |
Prices starting from US$2.03
Distributor | Stock | ||
---|---|---|---|
Analog Devices
from US$2.03
|
1,447
in stock
|
Buy Now | |
Chip One Stop
from US$2.88
|
328
in stock
|
Buy Now | |
Newark Electronics
from US$4.49
|
297
in stock
|
Buy Now | |
element14
from US$3.09
|
297
in stock
|
Buy Now | |
Farnell
from US$3.11
|
297
in stock
|
Buy Now | |
Richardson RFPD
from US$3.07
|
37
in stock
|
Buy Now |
44 V Supply Maximum Ratings |
± 15 V Analog Signal Range |
Low On-Resistance (115 O max) |
Low Leakage: 0.5 nA typical |
Break-Before-Make Switching Action |
Extended Plastic Temperature Range: (-40°C to +85°C) |
See datasheet for additional features |
QUAD SPST SWITCH IC | Analog Devices |
Analogue Sw, 4Ch, Spst-Nc, Nsoic-16 | Newark Electronics |
ANALOGUE SW, 4CH, SPST-NC, NSOIC-16 | element14 |
ANALOG SWITCH | Richardson RFPD |
Where can I find additional details, specifications and documents for a ADG212AKRZ?
Additional datasheets, footprints and schematics for ADG212AKRZ are listed on our Part Details page. You can also find images and similar parts to ADG212AKRZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADG212AKRZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADG212AKRZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADG212AKRZ fall under?
The ADG212AKRZ is listed under Dual-Supply Analog Switches and Multiplexers.
Can I view similar or alternative parts?
You can view similar parts to ADG212AKRZ when available in the Dual-Supply Analog Switches and Multiplexers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADG212AKRZ you can contact the distributor directly for product support, shipping queries etc.
Is the ADG212AKRZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADG212AKRZ have stock available?
Authorised distributors including Analog Devices, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for ADG212AKRZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADG212AKRZ often in real-time on the comparison pages.
What if I can't find stock of ADG212AKRZ?
You can fill out our help required form which you can use to request a quote for ADG212AKRZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.