ADG2128BCPZ-REEL7 Unbuffered Analog Crosspoint Array by Analog Devices

Status: Production
Series: ADG2128
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The ADG2128 is an analog cross point switch with an array size of 8 × 12. The switch array is arranged so that there are eight columns by 12 rows, for a total of 96 switch channels. The array is bidirectional, and the rows and columns can be configured as either inputs or outputs. Each of the 96 switches can be addressed and configured through the I2C compatible interface. Standard, full speed, and high speed (3.4 MHz) I2C interfaces are supported. Any simultaneous switch combination is allowed. An additional feature of the ADG2128 is that switches can be updated simultaneously, using the LDSW command. In addition, a RESET option allows all of the switch channels to be reset/off. At power-on, all switches are in the off condition. The device is packaged in a 32-lead, 5 mm × 5 mm LFCSP_VQ.

Where to Buy

Prices starting from US$8.65

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$8.65
5,556
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$9.67
1,054
in stock
Buy Now
Logo for element14
element14
from US$9.55
1,054
in stock
Buy Now
Logo for Farnell
Farnell
from US$9.24
1,054
in stock
Buy Now

Features

I2C compatible interface 
3.4 MHz high speed I2C option
32-lead LFCSP_VQ 
(5 mm × 5 mm)
Double-buffered input logic 
Simultaneous update of multiple switches
Up to 300 MHz bandwidth
Fully specified at dual ±5 V/single +12 V operation
On resistance 35 Ω maximum
Low quiescent current < 20 μA
Qualified for automotive applications

Alternative Descriptions

±5V/+12V CMOS 8 X 12 Analog Sw | Analog Devices
Crosspoint Switch, Analogue, Lfcsp-Ep Rohs Compliant: Yes |Analog Devices ADG2128BCPZ-REEL7 | Newark Electronics
CROSSPOINT SWITCH, ANALOGUE, LFCSP-EP | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADG2128BCPZ-REEL7?

Additional datasheets, footprints and schematics for ADG2128BCPZ-REEL7 are listed on our Part Details page. You can also find images and similar parts to ADG2128BCPZ-REEL7 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADG2128BCPZ-REEL7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADG2128BCPZ-REEL7 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADG2128BCPZ-REEL7 fall under?

The ADG2128BCPZ-REEL7 is listed under Unbuffered Analog Crosspoint Array.

Can I view similar or alternative parts?

You can view similar parts to ADG2128BCPZ-REEL7 when available in the Unbuffered Analog Crosspoint Array range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADG2128BCPZ-REEL7 you can contact the distributor directly for product support, shipping queries etc.

Is the ADG2128BCPZ-REEL7 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for ADG2128BCPZ-REEL7 have stock available?

Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for ADG2128BCPZ-REEL7.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADG2128BCPZ-REEL7 often in real-time on the comparison pages.

What if I can't find stock of ADG2128BCPZ-REEL7?

You can fill out our help required form which you can use to request a quote for ADG2128BCPZ-REEL7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay