Status: | Production |
---|---|
Series: | ADG201HS |
RoHS: | Compliant |
50 ns max Switching Time Over Full Temperature Range |
Single Supply Specs for +10.9 V to 16.5 V Operation |
Extended Plastic Temperature Range (-40°C to +85°C) |
Break-Before-Make Switching Action |
Low RON (30Ω max) |
Low Leakage (100 pA typ) |
44 V Supply Maximum Ratings |
Available in 16-Lead DIP/SOIC and 20-Lead LCCC/PLCC Packages |
ADG201HS (K, B, T) Replaces HI-201HS |
ADG201HS (J, A, S) Replaces DG271 |
QUAD HIGH SPEED SWITCH IC | Analog Devices |
Analogue Sw, 4Ch, Spst-No, Dip-16 | Newark Electronics |
ANALOGUE SW, 4CH, SPST-NO, DIP-16 | element14 |
Where can I find additional details, specifications and documents for a ADG201HSKNZ?
Additional datasheets, footprints and schematics for ADG201HSKNZ are listed on our Part Details page. You can also find images and similar parts to ADG201HSKNZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADG201HSKNZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADG201HSKNZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADG201HSKNZ fall under?
The ADG201HSKNZ is listed under Dual-Supply Analog Switches and Multiplexers.
Can I view similar or alternative parts?
You can view similar parts to ADG201HSKNZ when available in the Dual-Supply Analog Switches and Multiplexers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADG201HSKNZ you can contact the distributor directly for product support, shipping queries etc.
Is the ADG201HSKNZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADG201HSKNZ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for ADG201HSKNZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADG201HSKNZ often in real-time on the comparison pages.
What if I can't find stock of ADG201HSKNZ?
You can fill out our help required form which you can use to request a quote for ADG201HSKNZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.