ADG1611BRUZ Part Information
Details for ADG1611BRUZ by Analog Devices
Semiconductors - ICs>Switches Multiplexers & Demultiplexers>Analogue Switches
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 6.4000 |
10 | 5.7500 |
25 | 5.4200 |
100 | 4.4600 |
250 | 4.0000 |
Stock Information
Details
Part Downloads
Part Features
- 1 u03a9 typical on resistance 0.2 u03a9 on resistance flatness u00b13.3 V to u00b18 V dual-supply operation 3.3 V to 16 V single-supply operation No VL supply required 3 V logic-compatible inputs Rail-to-rail operation Continuous current per channel LFCSP package: 280 mA TSSOP package: 175 mA 16-lead TSSOP and 16-lead, 4 mm u00d7 4 mm LFCSP
Part Specifications
Analogue Switch Type | SPST |
No. of Channels | 4Channels |
On State Resistance Max | 1.2ohm |
Supply Voltage Range | 3.3V to 16V |
Analogue Switch Case | TSSOP |
No. of Pins | 16Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | ADG1611 Series |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (07-Jul-2017) |
Analogue Switch Case Style | TSSOP |
Bandwidth | 42MHz |
Base Number | 1611 |
Operating Temperature Range | -40°C to +125°C |
Turn Off Time | 105ns |
Turn On Time | 165ns |
Frequently Asked Questions
Where can I find additional details, specifications and documents for a ADG1611BRUZ?
Additional datasheets, footprints and schematics for ADG1611BRUZ are listed in our Part Details tab. You can also find the ADG1611BRUZ image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADG1611BRUZ in the Pricing & Inventory tab next to part details. You can view ADG1611BRUZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADG1611BRUZ fall under?
The ADG1611BRUZ is listed under Semiconductors - ICs > Switches Multiplexers & Demultiplexers > Analogue Switches.
Can I view similar or alternative parts?
You can view similar parts to ADG1611BRUZ when available in the Analogue Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADG1611BRUZ you can contact the distributor directly for product support, shipping queries etc.
Is the ADG1611BRUZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for ADG1611BRUZ have stock available?
There is no stock from authorised distributors for ADG1611BRUZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADG1611BRUZ often in real-time on the comparison pages.
What if I can't find stock of ADG1611BRUZ?
You can fill out our help required form which you can use to request a quote for ADG1611BRUZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.