ADG1609BRUZ Dual-Supply Analog Switches and Multiplexers by Analog Devices

Status: Production
Series: ADG1609
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The ADG1608 / ADG1609 are monolithic CMOS analog multiplexers comprising eight single channels and four differential channels, respectively. The ADG1608 switches one of eight inputs to a common output, as determined by the 3-bit binary address lines, A0, A1, and A2. The ADG1609 switches one of four differential inputs to a common differential output, as determined by the 2-bit binary address lines, A0 and A1. An EN input on both devices is used to enable or disable the device. When disabled, all channels are switched off.Each switch conducts equally well in both directions when on and has an input signal range that extends to the supplies. In the off condition, signal levels up to the supplies are blocked. All switches exhibit break-before-make switching action. Inherent in the design is low charge injection for minimum transients when switching the digital inputs.The low on resistance of these switches make them ideal solutions for data acquisition and gain switching

Where to Buy

Prices starting from US$2.40

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$2.40
9,281
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$7.89
59
in stock
Buy Now
Logo for element14
element14
from US$6.82
59
in stock
Buy Now
Logo for Farnell
Farnell
from US$6.55
59
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$6.63
45
in stock
Buy Now

Features

4.5 Ω typical on resistance
1 Ω on-resistance flatness
Up to 470 mA continuous current
±3.3 V to ±8 V dual-supply operation
3.3 V to 16 V single-supply operation
No VL supply required
3 V logic-compatible inputs
See datasheet for additional features

Alternative Descriptions

2 max Ron, ±5V, +5V, +12V iCMO | Analog Devices
Multiplexer, Analogue, Tssop | Newark Electronics
MULTIPLEXER, ANALOGUE, TSSOP | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADG1609BRUZ?

Additional datasheets, footprints and schematics for ADG1609BRUZ are listed on our Part Details page. You can also find images and similar parts to ADG1609BRUZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADG1609BRUZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADG1609BRUZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADG1609BRUZ fall under?

The ADG1609BRUZ is listed under Dual-Supply Analog Switches and Multiplexers.

Can I view similar or alternative parts?

You can view similar parts to ADG1609BRUZ when available in the Dual-Supply Analog Switches and Multiplexers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADG1609BRUZ you can contact the distributor directly for product support, shipping queries etc.

Is the ADG1609BRUZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for ADG1609BRUZ have stock available?

Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for ADG1609BRUZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADG1609BRUZ often in real-time on the comparison pages.

What if I can't find stock of ADG1609BRUZ?

You can fill out our help required form which you can use to request a quote for ADG1609BRUZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay