Status: | Production |
---|---|
Series: | ADG1608 |
RoHS: | Compliant |
Prices starting from US$2.40
Distributor | Stock | ||
---|---|---|---|
Analog Devices
from US$2.40
|
491
in stock
|
Buy Now | |
Newark Electronics
from US$8.84
|
328
in stock
|
Buy Now | |
element14
from US$6.99
|
328
in stock
|
Buy Now | |
Farnell
from US$6.58
|
328
in stock
|
Buy Now | |
Chip One Stop
from US$5.85
|
104
in stock
|
Buy Now | |
Richardson RFPD
from US$6.77
|
12
in stock
|
Buy Now |
4.5 Ω typical on resistance |
1 Ω on-resistance flatness |
Up to 470 mA continuous current |
±3.3 V to ±8 V dual-supply operation |
3.3 V to 16 V single-supply operation |
No VL supply required |
3 V logic-compatible inputs |
See datasheet for additional features |
2 max Ron, ±5V, +5V, +12V iCMO | Analog Devices |
Multiplexer, Analogue, Tssop | Newark Electronics |
MULTIPLEXER, ANALOGUE, TSSOP | element14 |
LINEAR ICS, OTHER | Richardson RFPD |
Where can I find additional details, specifications and documents for a ADG1608BRUZ?
Additional datasheets, footprints and schematics for ADG1608BRUZ are listed on our Part Details page. You can also find images and similar parts to ADG1608BRUZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADG1608BRUZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADG1608BRUZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADG1608BRUZ fall under?
The ADG1608BRUZ is listed under Dual-Supply Analog Switches and Multiplexers.
Can I view similar or alternative parts?
You can view similar parts to ADG1608BRUZ when available in the Dual-Supply Analog Switches and Multiplexers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADG1608BRUZ you can contact the distributor directly for product support, shipping queries etc.
Is the ADG1608BRUZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADG1608BRUZ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for ADG1608BRUZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADG1608BRUZ often in real-time on the comparison pages.
What if I can't find stock of ADG1608BRUZ?
You can fill out our help required form which you can use to request a quote for ADG1608BRUZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.