ADG1607BCPZ-REEL7 Dual-Supply Analog Switches and Multiplexers by Analog Devices

Status: Production
Series: ADG1607
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The ADG1606 and ADG1607 are monolithic iCMOS® analogmultiplexers comprising of 16 single channels and eightdifferential channels, respectively. The ADG1606 switches one of16 inputs to a common output, as determined by the 4-bitbinary address lines (A0, A1, A2, and A3). The ADG1607switches one of eight differential inputs to a common differentialoutput, as determined by the 3-bit binary address lines (A0, A1,and A2). An EN input on both devices enables or disables thedevice. When disabled, all channels switch off. When enabled,each channel conducts equally well in both directions and has aninput signal range that extends to the supplies.The ultralow on resistance and on-resistance flatness of theseswitches make them ideal solutions for data acquisition andgain switching

Where to Buy

Prices starting from US$3.88

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$3.88
2,729
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$6.66
1,177
in stock
Buy Now
Logo for element14
element14
from US$5.72
1,177
in stock
Buy Now
Logo for Farnell
Farnell
from US$5.34
1,177
in stock
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$5.34
-
Buy Now

Features

4.5 Ω typical on resistance
1.1 Ω on resistance flatness
±3.3 V to ±8 V dual supply operation
3.3 V to 16 V single supply operation
No VL supply required
3 V logic-compatible inputs
Rail-to-rail operation
Up to 378 mA of continuous current per channel
28-lead TSSOP and 32-lead, 5 mm × 5 mm LFCSP

Alternative Descriptions

2 Ron, ±5V, +5V, +12V iCMOS d | Analog Devices
Multiplexer, Analogue, Lfcsp-Ep Rohs Compliant: Yes |Analog Devices ADG1607BCPZ-REEL7 | Newark Electronics
MULTIPLEXER, ANALOGUE, LFCSP-EP | element14
MULTIPLEXER | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADG1607BCPZ-REEL7?

Additional datasheets, footprints and schematics for ADG1607BCPZ-REEL7 are listed on our Part Details page. You can also find images and similar parts to ADG1607BCPZ-REEL7 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADG1607BCPZ-REEL7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADG1607BCPZ-REEL7 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADG1607BCPZ-REEL7 fall under?

The ADG1607BCPZ-REEL7 is listed under Dual-Supply Analog Switches and Multiplexers.

Can I view similar or alternative parts?

You can view similar parts to ADG1607BCPZ-REEL7 when available in the Dual-Supply Analog Switches and Multiplexers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADG1607BCPZ-REEL7 you can contact the distributor directly for product support, shipping queries etc.

Is the ADG1607BCPZ-REEL7 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for ADG1607BCPZ-REEL7 have stock available?

Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Richardson RFPD have stock available or on a lead time for ADG1607BCPZ-REEL7.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADG1607BCPZ-REEL7 often in real-time on the comparison pages.

What if I can't find stock of ADG1607BCPZ-REEL7?

You can fill out our help required form which you can use to request a quote for ADG1607BCPZ-REEL7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay