ADG1604BCPZ-REEL7 Dual-Supply Analog Switches and Multiplexers by Analog Devices

Status: Production
Series: ADG1604
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The ADG1604 is a complementary metal-oxide semiconductor(CMOS) analog multiplexer and switches one of four inputs toa common output, D, as determined by the 3-bit binary addresslines, A0, A1, and EN. Logic 0 on the EN pin disables the device.Each switch conducts equally well in both directions when onand has an input signal range that extends to the supplies. Inthe off condition, signal levels up to the supplies are blocked.All switches exhibit break-before-make switching action.Inherent in the design is low charge injection for minimumtransients when switching the digital inputs.The ultralow on resistance of these switches make them idealsolutions for data acquisition and gain switching

Where to Buy

Prices starting from US$2.21

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$2.21
28,650
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$3.43
2,593
in stock
Buy Now
Logo for element14
element14
from US$3.22
2,593
in stock
Buy Now
Logo for Farnell
Farnell
from US$3.07
2,593
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$2.79
1,495
in stock
Buy Now

Features

1 Ω typical on resistance
0.2 Ω on resistance flatness
±3.3 V to ±8 V dual-supply operation
3.3 V to 16 V single-supply operation
No VL supply required
3 V logic-compatible inputs
Rail-to-rail operation
Continuous current per channel
LFCSP: 504 mA
TSSOP: 315 mA
14-lead TSSOP and 16-lead, 4 mm × 4 mm LFCSP

Alternative Descriptions

±5V low Ron 4:1 MUX | Analog Devices
Multiplexer, Analogue, Lfcsp-Ep | Newark Electronics
MULTIPLEXER, ANALOGUE, LFCSP-EP | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADG1604BCPZ-REEL7?

Additional datasheets, footprints and schematics for ADG1604BCPZ-REEL7 are listed on our Part Details page. You can also find images and similar parts to ADG1604BCPZ-REEL7 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADG1604BCPZ-REEL7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADG1604BCPZ-REEL7 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADG1604BCPZ-REEL7 fall under?

The ADG1604BCPZ-REEL7 is listed under Dual-Supply Analog Switches and Multiplexers.

Can I view similar or alternative parts?

You can view similar parts to ADG1604BCPZ-REEL7 when available in the Dual-Supply Analog Switches and Multiplexers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADG1604BCPZ-REEL7 you can contact the distributor directly for product support, shipping queries etc.

Is the ADG1604BCPZ-REEL7 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for ADG1604BCPZ-REEL7 have stock available?

Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for ADG1604BCPZ-REEL7.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADG1604BCPZ-REEL7 often in real-time on the comparison pages.

What if I can't find stock of ADG1604BCPZ-REEL7?

You can fill out our help required form which you can use to request a quote for ADG1604BCPZ-REEL7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay