ADG1439BCPZ-REEL7 Dual-Supply Analog Switches and Multiplexers by Analog Devices

Status: Production
Series: ADG1439
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The ADG1438 and ADG1439 are CMOS analog matrix switcheswith a serially controlled 3-wire interface. The ADG1438 is an8-channel matrix switch, and the ADG1439 is a dual 4-channelmatrix switch.The ADG1438/ADG1439 use a versatile 3-wire serial interfacethat operates at clock rates of up to 50 MHz and is compatiblewith standard SPI, QSPIâ„¢, MICROWIREâ„¢, and DSP interfacestandards. The output of the shift register, SDO, enables a numberof the ADG1438/ADG1439 devices to be daisy-chained. Onpower-up, the internal shift register contains all zeros, and allswitches are in the off state.Each switch conducts equally well in both directions when on,making these devices suitable for both multiplexing anddemultiplexing

Where to Buy

Prices starting from US$3.60

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$3.60
300
in stock
Buy Now
Logo for Farnell
Farnell
from US$4.97
-
Buy Now

Features

Serial interface up to 50 MHz
SDO daisy-chaining option
9.5 Ω on resistance at 25°C
1.6 Ω on-resistance flatness
Fully specified at ±15 V/+12 V/±5 V
3 V logic-compatible inputs
Rail-to-rail operation
20-lead TSSOP and 20-lead, 4 mm × 4 mm LFCSP

Alternative Descriptions

±15V,±5V,+12V iCMOS diff 4:1 M | Analog Devices
MULTIPLEXER, CMOS, LFCSP-20 | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADG1439BCPZ-REEL7?

Additional datasheets, footprints and schematics for ADG1439BCPZ-REEL7 are listed on our Part Details page. You can also find images and similar parts to ADG1439BCPZ-REEL7 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADG1439BCPZ-REEL7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADG1439BCPZ-REEL7 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADG1439BCPZ-REEL7 fall under?

The ADG1439BCPZ-REEL7 is listed under Dual-Supply Analog Switches and Multiplexers.

Can I view similar or alternative parts?

You can view similar parts to ADG1439BCPZ-REEL7 when available in the Dual-Supply Analog Switches and Multiplexers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADG1439BCPZ-REEL7 you can contact the distributor directly for product support, shipping queries etc.

Is the ADG1439BCPZ-REEL7 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for ADG1439BCPZ-REEL7 have stock available?

Authorised distributors including Analog Devices and Farnell have stock available or on a lead time for ADG1439BCPZ-REEL7.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADG1439BCPZ-REEL7 often in real-time on the comparison pages.

What if I can't find stock of ADG1439BCPZ-REEL7?

You can fill out our help required form which you can use to request a quote for ADG1439BCPZ-REEL7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay