Status: | Production |
---|---|
Series: | ADG1436 |
RoHS: | Compliant |
Prices starting from US$3.42
Distributor | Stock | ||
---|---|---|---|
Newark Electronics
from US$5.89
|
2,397
in stock
|
Buy Now | |
element14
from US$5.17
|
2,397
in stock
|
Buy Now | |
Farnell
from US$4.92
|
2,397
in stock
|
Buy Now | |
Chip One Stop
from US$4.60
|
1,796
in stock
|
Buy Now | |
Analog Devices
from US$3.42
|
430
in stock
|
Buy Now | |
Schukat Electronic
from US$7.98
|
-
|
Buy Now | |
Richardson RFPD
from US$4.72
|
-
|
Buy Now |
1.5 Ω on resistance |
0.3 Ω on-resistance flatness |
0.1 Ω on-resistance match between channels |
Continuous current per channel |
LFCSP package: up to 400 mA |
TSSOP package: up to 260 mA |
Fully specified at +12 V, ±15 V, and ±5 V |
No VL supply required |
3 V logic-compatible inputs |
Rail-to-rail operation |
16-lead TSSOP and 4 mm × 4 mm, 16-lead LFCSP packagesADG1436 Enhanced Product |
Download ADG1436-EP datasheet |
Supports defense and aerospace applications (AQEC standard) |
Military temperature range (−55°C to +125°C) |
Controlled manufacturing baseline |
1 assembly/test site |
1 fabrication site |
Product change notification |
Qualification data available on request |
V62/18618-01XE DSCC Drawing Number |
Analogue Sw, 2Ch, Spdt, Lfcsp-16 | Newark Electronics |
ANALOGUE SW, 2CH, SPDT, LFCSP-16 | element14 |
+/-15V Quad SPST with Ron max | Analog Devices |
2xSPDT Analog Switch +-15V LFCSP16 | Schukat Electronic |
ANALOG SWITCH | Richardson RFPD |
Where can I find additional details, specifications and documents for a ADG1436YCPZ-REEL7?
Additional datasheets, footprints and schematics for ADG1436YCPZ-REEL7 are listed on our Part Details page. You can also find images and similar parts to ADG1436YCPZ-REEL7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADG1436YCPZ-REEL7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADG1436YCPZ-REEL7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADG1436YCPZ-REEL7 fall under?
The ADG1436YCPZ-REEL7 is listed under Dual-Supply Analog Switches and Multiplexers.
Can I view similar or alternative parts?
You can view similar parts to ADG1436YCPZ-REEL7 when available in the Dual-Supply Analog Switches and Multiplexers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADG1436YCPZ-REEL7 you can contact the distributor directly for product support, shipping queries etc.
Is the ADG1436YCPZ-REEL7 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADG1436YCPZ-REEL7 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Chip One Stop and Analog Devices have stock available or on a lead time for ADG1436YCPZ-REEL7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADG1436YCPZ-REEL7 often in real-time on the comparison pages.
What if I can't find stock of ADG1436YCPZ-REEL7?
You can fill out our help required form which you can use to request a quote for ADG1436YCPZ-REEL7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.