ADG1409YCPZ-REEL7 Dual-Supply Analog Switches and Multiplexers by Analog Devices

Status: Production
Series: ADG1409
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The ADG1408 / ADG1409 are monolithic iCMOS® analog multiplexers comprising eight single channels and four differential channels, respectively. The ADG1408 switches one of eight inputs to a common output, as determined by the 3-bit binary address lines, A0, A1, and A2. The ADG1409 switches one of four differential inputs to a common differential output, as determined by the 2-bit binary address lines, A0 and A1. An EN input on both devices is used to enable or disable the device. When disabled, all channels are switched off.The industrial CMOS (iCMOS) modular manufacturing process combines high voltage complementary metal-oxide semiconductor (CMOS) and bipolar technologies. It enables the development of a wide range of high performance analog ICs capable of 33 V operation in a footprint that no other generation of high voltage parts has been able to achieve. Unlike analog ICs using conventional CMOS processes, iCMOS components can tolerate high supply voltages while providing increased performance, dramatically lower power consumption, and reduced package size.The ultralow on resistance and on resistance flatness of these switches make them ideal solutions for data acquisition and gain switching

Where to Buy

Prices starting from US$3.64

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$3.64
4,698
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$6.24
2,523
in stock
Buy Now
Logo for element14
element14
from US$5.27
2,523
in stock
Buy Now
Logo for Farnell
Farnell
from US$5.11
2,523
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$4.14
1,460
in stock
Buy Now

Features

4.7 Ω maximum on resistance at 25°C
0.5 Ω on-resistance flatness
Up to 190 mA continuous current
Fully specified at ±15 V/+12 V/±5 V
3 V logic-compatible inputs
Rail-to-rail operation
Break-before-make switching action
16-lead TSSOP and 4 mm × 4 mm LFCSP

Alternative Descriptions

+/-15V Diff 4:1 Mux with Ron m | Analog Devices
Multiplexer, Analogue, Lfcsp-Ep | Newark Electronics
MULTIPLEXER, ANALOGUE, LFCSP-EP | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADG1409YCPZ-REEL7?

Additional datasheets, footprints and schematics for ADG1409YCPZ-REEL7 are listed on our Part Details page. You can also find images and similar parts to ADG1409YCPZ-REEL7 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADG1409YCPZ-REEL7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADG1409YCPZ-REEL7 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADG1409YCPZ-REEL7 fall under?

The ADG1409YCPZ-REEL7 is listed under Dual-Supply Analog Switches and Multiplexers.

Can I view similar or alternative parts?

You can view similar parts to ADG1409YCPZ-REEL7 when available in the Dual-Supply Analog Switches and Multiplexers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADG1409YCPZ-REEL7 you can contact the distributor directly for product support, shipping queries etc.

Is the ADG1409YCPZ-REEL7 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for ADG1409YCPZ-REEL7 have stock available?

Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for ADG1409YCPZ-REEL7.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADG1409YCPZ-REEL7 often in real-time on the comparison pages.

What if I can't find stock of ADG1409YCPZ-REEL7?

You can fill out our help required form which you can use to request a quote for ADG1409YCPZ-REEL7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay