ADG1407BRUZ Part Information
Details for ADG1407BRUZ by Analog Devices
Electronic & Electrical Components>Semiconductors - ICs>Analogue Multiplexers - MUX / Demultiplexers - DEMUX
Featured Distributor
Pricing
Break | Price |
---|---|
10 | 11.8800 |
50 | 11.4500 |
250 | 11.1500 |
500 | 10.8700 |
Stock Information
Details
Part Downloads
Part Features
- 9.5 u03a9 on resistance at 25u00b0C Up to 300 mA of continuous current Fully specified at u00b115 V/+12 V/u00b15 V 3 V logic-compatible inputs Rail-to-rail operation Break-before-make switching action 28-lead TSSOP and 32-lead, 5 mm u00d7 5 mm LFCSP
Part Specifications
Multiplexer Configuration | 8 |
No. of Circuits | 1Circuits |
On State Resistance Max | 25ohm |
Supply Voltage Range | 5V to 16.5V ± 4.5V to ± 16.5V |
Analogue Multiplexer Case | TSSOP |
No. of Pins | 28Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (07-Jul-2017) |
Frequently Asked Questions
Where can I find additional details, specifications and documents for a ADG1407BRUZ?
Additional datasheets, footprints and schematics for ADG1407BRUZ are listed in our Part Details tab. You can also find the ADG1407BRUZ image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADG1407BRUZ in the Pricing & Inventory tab next to part details. You can view ADG1407BRUZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADG1407BRUZ fall under?
The ADG1407BRUZ is listed under Electronic & Electrical Components > Semiconductors - ICs > Analogue Multiplexers - MUX / Demultiplexers - DEMUX.
Can I view similar or alternative parts?
You can view similar parts to ADG1407BRUZ when available in the Analogue Multiplexers - MUX / Demultiplexers - DEMUX range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADG1407BRUZ you can contact the distributor directly for product support, shipping queries etc.
Is the ADG1407BRUZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for ADG1407BRUZ have stock available?
There is no stock from authorised distributors for ADG1407BRUZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADG1407BRUZ often in real-time on the comparison pages.
What if I can't find stock of ADG1407BRUZ?
You can fill out our help required form which you can use to request a quote for ADG1407BRUZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.