ADG1407BCPZ-REEL7 Dual-Supply Analog Switches and Multiplexers by Analog Devices

Status: Production
Series: ADG1407
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The ADG1406 and ADG1407 are monolithic iCMOS® analogmultiplexers comprising 16 single channels and eight differentialchannels, respectively. The ADG1406 switches one of 16 inputsto a common output, as determined by the 4-bit binary addresslines (A0, A1, A2, and A3). The ADG1407 switches one of eightdifferential inputs to a common differential output, as determinedby the 3-bit binary address lines (A0, A1, and A2). An EN inputon both devices enables or disables the device. When disabled,all channels switch off. When on, each channel conducts equallywell in both directions and has an input signal range that extendsto the supplies.The iCMOS (industrial CMOS) modular manufacturingprocess combines high voltage CMOS (complementary metaloxidesemiconductor) and bipolar technologies. It enables thedevelopment of a wide range of high performance analog ICscapable of 33 V operation in a footprint that no other generationof high voltage parts has been able to achieve. Unlike analog ICsusing conventional CMOS processes, iCMOS components cantolerate high supply voltages while providing increased performance,dramatically lower power consumption, and reducedpackage size.The ultralow on resistance and on-resistance flatness of theseswitches make them ideal solutions for data acquisition andgain switching

Where to Buy

Prices starting from US$5.83

Distributor Stock
Logo for Farnell
Farnell
from US$6.96
No stock
Buy Now
Logo for Analog Devices
Analog Devices
from US$5.83
2,074
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$8.58
1,500
in stock
Buy Now
Logo for element14
element14
from US$8.05
1,500
in stock
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$8.03
1,099
in stock
Buy Now

Features

9.5 Ω on resistance at 25°C
Up to 300 mA of continuous current
Fully specified at ±15 V/+12 V/±5 V
3 V logic-compatible inputs
Rail-to-rail operation
Break-before-make switching action
28-lead TSSOP and 32-lead, 5 mm × 5 mm LFCSP

Alternative Descriptions

10 max Ron, ±15V, +12V iCMOS 8 | Analog Devices
Multiplexer, Cmos, Lfcsp Rohs Compliant: Yes |Analog Devices ADG1407BCPZ-REEL7 | Newark Electronics
MULTIPLEXER, CMOS, LFCSP | element14
ANALOG SWITCH | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADG1407BCPZ-REEL7?

Additional datasheets, footprints and schematics for ADG1407BCPZ-REEL7 are listed on our Part Details page. You can also find images and similar parts to ADG1407BCPZ-REEL7 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADG1407BCPZ-REEL7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADG1407BCPZ-REEL7 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADG1407BCPZ-REEL7 fall under?

The ADG1407BCPZ-REEL7 is listed under Dual-Supply Analog Switches and Multiplexers.

Can I view similar or alternative parts?

You can view similar parts to ADG1407BCPZ-REEL7 when available in the Dual-Supply Analog Switches and Multiplexers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADG1407BCPZ-REEL7 you can contact the distributor directly for product support, shipping queries etc.

Is the ADG1407BCPZ-REEL7 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for ADG1407BCPZ-REEL7 have stock available?

Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Richardson RFPD have stock available or on a lead time for ADG1407BCPZ-REEL7.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADG1407BCPZ-REEL7 often in real-time on the comparison pages.

What if I can't find stock of ADG1407BCPZ-REEL7?

You can fill out our help required form which you can use to request a quote for ADG1407BCPZ-REEL7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay