ADG1404YRUZ Dual-Supply Analog Switches and Multiplexers by Analog Devices

Status: Production
Series: ADG1404
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The ADG1404 is a complementary metal-oxide semiconductor(CMOS) analog multiplexer, comprising four single channelsdesigned on an iCMOS® process. iCMOS (industrial CMOS) isa modular manufacturing process that combines high voltageCMOS and bipolar technologies. It enables the development ofa wide range of high performance analog ICs capable of 33 Voperation in a footprint that no previous generation of highvoltage devices achieve. Unlike analog ICs using conventionalCMOS processes, iCMOS components can tolerate high supplyvoltages while providing increased performance, dramaticallylower power consumption, and reduced package size.The on-resistance profile is very flat over the full analog inputrange, ensuring excellent linearity and low distortion whenswitching audio signals.iCMOS construction ensures ultralow power dissipation,making the device ideally suited for portable and battery-poweredinstruments.The ADG1404 switches one of four inputs to a common output,D, as determined by the 3-bit binary address lines, A0, A1, andEN. Logic 0 on the EN pin disables the device. Each switchconducts equally well in both directions when on and has aninput signal range that extends to the supplies. In the off condition,signal levels up to the supplies are blocked. All switchesexhibit break-before-make switching action. Inherent in thedesign is low charge injection for minimum transients whenswitching the digital inputs.Product Highlights 2.6 Ω maximum on resistance over temperature. Minimum distortion. Ultralow power dissipation: <0.03 μW. 14-lead TSSOP and 16-lead, 4 mm × 4 mm LFCSP package.

Where to Buy

Prices starting from US$3.42

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$3.42
191
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$6.85
17
in stock
Buy Now
Logo for element14
element14
from US$5.50
17
in stock
Buy Now
Logo for Farnell
Farnell
from US$5.29
17
in stock
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$5.02
-
Buy Now

Features

1.5 Ω on resistance
0.3 Ω on-resistance flatness
0.1 Ω on-resistance match between channels
Up to 400 mA continuous current
Fully specified at +12 V, ±15 V, and ±5 V
No VL supply required
3 V logic-compatible inputs
Rail-to-rail operation
14-lead TSSOP and 4 mm × 4 mm, 16-lead LFCSP

Alternative Descriptions

+/-15V 4:1 Mux with Ron max = | Analog Devices
Multiplexer, Analogue, Tssop | Newark Electronics
MULTIPLEXER, ANALOGUE, TSSOP | element14
MULTIPLEXER | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADG1404YRUZ?

Additional datasheets, footprints and schematics for ADG1404YRUZ are listed on our Part Details page. You can also find images and similar parts to ADG1404YRUZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADG1404YRUZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADG1404YRUZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADG1404YRUZ fall under?

The ADG1404YRUZ is listed under Dual-Supply Analog Switches and Multiplexers.

Can I view similar or alternative parts?

You can view similar parts to ADG1404YRUZ when available in the Dual-Supply Analog Switches and Multiplexers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADG1404YRUZ you can contact the distributor directly for product support, shipping queries etc.

Is the ADG1404YRUZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for ADG1404YRUZ have stock available?

Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Richardson RFPD have stock available or on a lead time for ADG1404YRUZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADG1404YRUZ often in real-time on the comparison pages.

What if I can't find stock of ADG1404YRUZ?

You can fill out our help required form which you can use to request a quote for ADG1404YRUZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay