ADG1311YRZ Dual-Supply Analog Switches and Multiplexers by Analog Devices

Status: Production
Series: ADG1311
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The ADG1311 / ADG1312 / ADG1313 are monolithic CMOS devices containing four independently selectable switches designed on a CMOS process.The ADG1311 / ADG1312 / ADG1313 contain four independent single-pole/single-throw (SPST) switches. The ADG1311 and ADG1312 differ only in that the digital control logic is inverted. The ADG1311 switches are turned on with Logic 0 on the appropriate control input, while Logic 1 is required for the ADG1312. The ADG1313 has two switches with digital control logic similar to the ADG1311; the logic is inverted on the other two switches. The ADG1313 exhibits break-before-make switching action for use in multiplexer

Where to Buy

Prices starting from US$1.27

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$1.27
14,301
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$2.09
285
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$2.17
68
in stock
Buy Now
Logo for element14
element14
from US$1.98
68
in stock
Buy Now
Logo for Farnell
Farnell
from US$2.08
68
in stock
Buy Now

Features

33 V Supply Range
Fully Specified at +12 V, ±15 V
130 Ω on Resistance
No VL Supply Required
3 V Logic-compatible Inputs
Rail-to-rail Operation
16-lead TSSOP and 16-lead SOIC
Typical Power Consumption: <0.03 μW

Alternative Descriptions

+/-15V QUAD SWITCH/MUX, STD PE | Analog Devices
Analogue Sw, 4Ch, Spst-No, Nsoic-16 | Newark Electronics
ANALOGUE SW, 4CH, SPST-NO, NSOIC-16 | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADG1311YRZ?

Additional datasheets, footprints and schematics for ADG1311YRZ are listed on our Part Details page. You can also find images and similar parts to ADG1311YRZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADG1311YRZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADG1311YRZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADG1311YRZ fall under?

The ADG1311YRZ is listed under Dual-Supply Analog Switches and Multiplexers.

Can I view similar or alternative parts?

You can view similar parts to ADG1311YRZ when available in the Dual-Supply Analog Switches and Multiplexers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADG1311YRZ you can contact the distributor directly for product support, shipping queries etc.

Is the ADG1311YRZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for ADG1311YRZ have stock available?

Authorised distributors including Analog Devices, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for ADG1311YRZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADG1311YRZ often in real-time on the comparison pages.

What if I can't find stock of ADG1311YRZ?

You can fill out our help required form which you can use to request a quote for ADG1311YRZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay