ADG1219BRJZ-REEL7 Dual-Supply Analog Switches and Multiplexers by Analog Devices

Status: Production
Series: ADG1219
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The ADG1219 is a monolithic iCMOS® device containing anSPDT switch. An EN input is used to enable or disable thedevice. When disabled, all channels are switched off. When on,each channel conducts equally well in both directions and hasan input signal range that extends to the supplies. Each switchexhibits break-before-make switching action.The iCMOS (industrial CMOS) modular manufacturingprocess combines high voltage complementary metal-oxidesemiconductor (CMOS) and bipolar technologies. It enables thedevelopment of a wide range of high performance analog ICs capable of 33 V operation in a footprint that no other generation of high voltage parts has been able to achieve. Unlike analog ICsusing conventional CMOS processes, iCMOS components cantolerate high supply voltages while providing increased performance, dramatically lower power consumption, and reduced package size.The ultralow capacitance and exceptionally low charge injectionof these multiplexers make them ideal solutions for data acquisition and sample-and-hold

Where to Buy

Prices starting from US$2.24

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$2.74
3,000
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$2.79
2,165
in stock
Buy Now
Logo for element14
element14
from US$2.73
2,165
in stock
Buy Now
Logo for Farnell
Farnell
from US$2.71
2,165
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$2.24
512
in stock
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$2.54
-
Buy Now

Alternative Descriptions

Low C, Low Qinj, ±15 V/+12 SPD | Analog Devices
Analogue Sw, 1Ch, Spdt, Sot23-8 | Newark Electronics
ANALOGUE SW, 1CH, SPDT, SOT23-8 | element14
ANALOG SWITCH | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADG1219BRJZ-REEL7?

Additional datasheets, footprints and schematics for ADG1219BRJZ-REEL7 are listed on our Part Details page. You can also find images and similar parts to ADG1219BRJZ-REEL7 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADG1219BRJZ-REEL7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADG1219BRJZ-REEL7 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADG1219BRJZ-REEL7 fall under?

The ADG1219BRJZ-REEL7 is listed under Dual-Supply Analog Switches and Multiplexers.

Can I view similar or alternative parts?

You can view similar parts to ADG1219BRJZ-REEL7 when available in the Dual-Supply Analog Switches and Multiplexers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADG1219BRJZ-REEL7 you can contact the distributor directly for product support, shipping queries etc.

Is the ADG1219BRJZ-REEL7 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for ADG1219BRJZ-REEL7 have stock available?

Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for ADG1219BRJZ-REEL7.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADG1219BRJZ-REEL7 often in real-time on the comparison pages.

What if I can't find stock of ADG1219BRJZ-REEL7?

You can fill out our help required form which you can use to request a quote for ADG1219BRJZ-REEL7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay