ADG1206YCPZ-REEL7 Dual-Supply Analog Switches and Multiplexers by Analog Devices

Status: Production
Series: ADG1206
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The ADG1206 and ADG1207 are monolithic iCMOS® analogmultiplexers comprising sixteen single channels and eightdifferential channels, respectively. The ADG1206 switches oneof sixteen inputs to a common output, as determined by the4-bit binary address lines A0, A1, A2, and A3. The ADG1207switches one of eight differential inputs to a common differentialoutput, as determined by the 3-bit binary address lines A0, A1,and A2. An EN input on both devices is used to enable or disablethe device. When disabled, all channels are switched off. Whenon, each channel conducts equally well in both directions andhas an input signal range that extends to the supplies.The industrial CMOS (iCMOS) modular manufacturingprocess combines high voltage complementary metal-oxide semiconductor (CMOS) and bipolar technologies. It enables thedevelopment of a wide range of high performance analog ICscapable of 33 V operation in a footprint that no other generationof high voltage devices has been able to achieve. Unlike analogICs using conventional CMOS processes, iCMOS componentscan tolerate high supply voltages while providing increasedperformance, dramatically lower power consumption, andreduced package size. The ultralow capacitance and exceptionally low charge injectionof these multiplexers make them ideal solutions for data acquisitionand sample-and-hold

Where to Buy

Prices starting from US$5.29

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$5.29
5,748
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$8.47
1,922
in stock
Buy Now
Logo for element14
element14
from US$7.32
1,922
in stock
Buy Now
Logo for Farnell
Farnell
from US$7.41
1,922
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$6.42
1,500
in stock
Buy Now

Features

<1 pC charge injection over full signal range
1.5 pF off capacitance
33 V supply range
120 Ω on resistance
Fully specified at ±15 V/+12 V
3 V logic-compatible inputs
Rail-to-rail operation
Break-before-make switching action
28-lead TSSOP and 32-lead, 5 mm × 5 mm LFCSP

Alternative Descriptions

Low Cap ±15V16:1 iCMOS Mux | Analog Devices
Multiplexer, Analogue, Lfcsp-Ep Rohs Compliant: Yes |Analog Devices ADG1206YCPZ-REEL7 | Newark Electronics
MULTIPLEXER, ANALOGUE, LFCSP-EP | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADG1206YCPZ-REEL7?

Additional datasheets, footprints and schematics for ADG1206YCPZ-REEL7 are listed on our Part Details page. You can also find images and similar parts to ADG1206YCPZ-REEL7 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADG1206YCPZ-REEL7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADG1206YCPZ-REEL7 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADG1206YCPZ-REEL7 fall under?

The ADG1206YCPZ-REEL7 is listed under Dual-Supply Analog Switches and Multiplexers.

Can I view similar or alternative parts?

You can view similar parts to ADG1206YCPZ-REEL7 when available in the Dual-Supply Analog Switches and Multiplexers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADG1206YCPZ-REEL7 you can contact the distributor directly for product support, shipping queries etc.

Is the ADG1206YCPZ-REEL7 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for ADG1206YCPZ-REEL7 have stock available?

Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for ADG1206YCPZ-REEL7.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADG1206YCPZ-REEL7 often in real-time on the comparison pages.

What if I can't find stock of ADG1206YCPZ-REEL7?

You can fill out our help required form which you can use to request a quote for ADG1206YCPZ-REEL7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay