ADF70301-915EZKIT Low Power RF Transceivers by Analog Devices

Status: Production
Series: ADF7030-1
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The ADF7030-1 is a fully integrated, radio transceiver achieving high performance at very low power. The ADF7030-1 is ideally suited for

Where to Buy

Prices starting from US$692.21

Distributor Stock
Logo for Newark
Newark
from US$899.83
No stock
Buy Now
Logo for Analog Devices
Analog Devices
from US$721.05
24
in stock
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$692.21
-
Buy Now

Features

Radio frequency (RF) ranges
169.4 MHz to 169.6 MHz
426 MHz to 470 MHz
863 MHz to 960 MHz
Data rates
2FSK/2GFSK: 0.1 kbps to 300 kbps
4FSK/4GFSK: 1 kbps to 360 kbps (transmit only)
Dual power amplifiers (PAs)
Programmable receiver channel bandwidth from 2.6 kHz to 406 kHz
Receiver (Rx) performance
Up to 97 dB blocking at ±20 MHz offset
Up to 72 dB adjacent channel rejection
−134.3 dBm sensitivity at 0.1 kbps
−121.3 dBm sensitivity at 2.4 kbps
Transmitter (Tx) performance
−20 dBm to +17 dBm range with 0.1 dB step resolution
Very low output power variation vs. temperature and supply
Low active current
50 mA Tx current at 17 dBm
21.2 mA Rx current at12.5 kbps
Ultralow sleep current
10 nA with memory retained
Host microprocessor interface
Easy to use programming serial peripheral interface (SPI)
Configurable 8-bit general-purpose input/output (GPIO) bus
On-chip ARM Cortex-M0 processor for 
Radio control and calibration
Packet management
Clear channel assessment (CCA)
IEEE802.15.4g support
Frame format 
Data whitening
Dual-sync word detection
Forward error correction (FEC) and interleaving
Suitable for systems targeting compliance with
ETSI EN 300 220-1
EN 54-25, EN 13757-4
FCC Part 15, Part 22, Part 24, Part 90, and Part 101 
ARIB STD-T30, STD-T67, STD-T108, STD-T96
Packages
6 mm × 6 mm, 40-lead LFCSP
7 mm × 7 mm, 48-lead LQFP

Alternative Descriptions

EVAL & DEMO KIT 900-928 MHz | Analog Devices
Eval Board Rf Transceiver |Analog Devices ADF70301-915EZKIT | Newark Electronics
ISM MODULE DEVELOPMENT KIT | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADF70301-915EZKIT?

Additional datasheets, footprints and schematics for ADF70301-915EZKIT are listed on our Part Details page. You can also find images and similar parts to ADF70301-915EZKIT on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADF70301-915EZKIT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADF70301-915EZKIT price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADF70301-915EZKIT fall under?

The ADF70301-915EZKIT is listed under Low Power RF Transceivers.

Can I view similar or alternative parts?

You can view similar parts to ADF70301-915EZKIT when available in the Low Power RF Transceivers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADF70301-915EZKIT you can contact the distributor directly for product support, shipping queries etc.

Is the ADF70301-915EZKIT RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for ADF70301-915EZKIT have stock available?

Authorised distributors including Analog Devices, Newark Electronics and Richardson RFPD have stock available or on a lead time for ADF70301-915EZKIT.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADF70301-915EZKIT often in real-time on the comparison pages.

What if I can't find stock of ADF70301-915EZKIT?

You can fill out our help required form which you can use to request a quote for ADF70301-915EZKIT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay