Status: | Production |
---|---|
Series: | ADF7030-1 |
RoHS: | Compliant |
No distributors results available
Radio frequency (RF) ranges |
169.4 MHz to 169.6 MHz |
426 MHz to 470 MHz |
863 MHz to 960 MHz |
Data rates |
2FSK/2GFSK: 0.1 kbps to 300 kbps |
4FSK/4GFSK: 1 kbps to 360 kbps (transmit only) |
Dual power amplifiers (PAs) |
Programmable receiver channel bandwidth from 2.6 kHz to 406 kHz |
Receiver (Rx) performance |
Up to 97 dB blocking at ±20 MHz offset |
Up to 72 dB adjacent channel rejection |
−134.3 dBm sensitivity at 0.1 kbps |
−121.3 dBm sensitivity at 2.4 kbps |
Transmitter (Tx) performance |
−20 dBm to +17 dBm range with 0.1 dB step resolution |
Very low output power variation vs. temperature and supply |
Low active current |
50 mA Tx current at 17 dBm |
21.2 mA Rx current at12.5 kbps |
Ultralow sleep current |
10 nA with memory retained |
Host microprocessor interface |
Easy to use programming serial peripheral interface (SPI) |
Configurable 8-bit general-purpose input/output (GPIO) bus |
On-chip ARM Cortex-M0 processor for |
Radio control and calibration |
Packet management |
Clear channel assessment (CCA) |
IEEE802.15.4g support |
Frame format |
Data whitening |
Dual-sync word detection |
Forward error correction (FEC) and interleaving |
Suitable for systems targeting compliance with |
ETSI EN 300 220-1 |
EN 54-25, EN 13757-4 |
FCC Part 15, Part 22, Part 24, Part 90, and Part 101 |
ARIB STD-T30, STD-T67, STD-T108, STD-T96 |
Packages |
6 mm × 6 mm, 40-lead LFCSP |
7 mm × 7 mm, 48-lead LQFP |
Where can I find additional details, specifications and documents for a ADF70301-433EZKIT?
Additional datasheets, footprints and schematics for ADF70301-433EZKIT are listed on our Part Details page. You can also find images and similar parts to ADF70301-433EZKIT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADF70301-433EZKIT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADF70301-433EZKIT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADF70301-433EZKIT fall under?
The ADF70301-433EZKIT is listed under Low Power RF Transceivers.
Can I view similar or alternative parts?
You can view similar parts to ADF70301-433EZKIT when available in the Low Power RF Transceivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADF70301-433EZKIT you can contact the distributor directly for product support, shipping queries etc.
Is the ADF70301-433EZKIT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADF70301-433EZKIT have stock available?
There is no stock from authorised distributors for ADF70301-433EZKIT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADF70301-433EZKIT often in real-time on the comparison pages.
What if I can't find stock of ADF70301-433EZKIT?
You can fill out our help required form which you can use to request a quote for ADF70301-433EZKIT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.