Status: | Production |
---|---|
Series: | ADF7023 |
RoHS: | Compliant |
Ultralow power, high performance transceiver |
Frequency bands |
862 MHz to 928 MHz |
431 MHz to 464 MHz |
Data rates supported |
1 kbps to 300 kbps |
2.2 V to 3.6 V power supply |
Single-ended and differential PAs |
Low IF receiver with programmable IF bandwidths |
100 kHz, 150 kHz, 200 kHz, 300 kHz |
Receiver sensitivity (BER) |
−116 dBm at 1.0 kbps, 2FSK, GFSK |
−107.5 dBm at 38.4 kbps, 2FSK, GFSK |
−102.5 dBm at 150 kbps, GFSK, GMSK |
−100 dBm at 300 kbps, GFSK, GMSK |
−104 dBm at 19.2 kbps, OOK |
Very low power consumption |
RF output power of −20 dBm to +13.5 dBm (single-ended PA) |
See data sheet for additional Features |
TRANSCEIVER IC, 431 TO 928MHZ, LFCSP-EP | Farnell |
Transceiver Ic, 431 To 928Mhz, Lfcsp-Ep | Newark Electronics |
RF Transceiver w/MAC Processor | Analog Devices |
900 MHZ ISM MODULE | Richardson RFPD |
Where can I find additional details, specifications and documents for a ADF7023BCPZ?
Additional datasheets, footprints and schematics for ADF7023BCPZ are listed on our Part Details page. You can also find images and similar parts to ADF7023BCPZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADF7023BCPZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADF7023BCPZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADF7023BCPZ fall under?
The ADF7023BCPZ is listed under Low Power RF Transceivers.
Can I view similar or alternative parts?
You can view similar parts to ADF7023BCPZ when available in the Low Power RF Transceivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADF7023BCPZ you can contact the distributor directly for product support, shipping queries etc.
Is the ADF7023BCPZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADF7023BCPZ have stock available?
Authorised distributors including Farnell, Newark Electronics, element14, Analog Devices and Richardson RFPD have stock available or on a lead time for ADF7023BCPZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADF7023BCPZ often in real-time on the comparison pages.
What if I can't find stock of ADF7023BCPZ?
You can fill out our help required form which you can use to request a quote for ADF7023BCPZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.