Status: | Production |
---|---|
Series: | ADF7021-N |
RoHS: | Compliant |
Low power, narrow-band transceiver |
Frequency bands using dual VCO |
80 MHz to 650 MHz |
842 MHz to 916 MHz |
Programmable IF filter bandwidths of |
9 kHz, 13.5 kHz, and 18.5 kHz |
Modulation schemes: 2FSK, 3FSK, 4FSK, MSK |
Spectral shaping: Gaussian and raised cosine filtering |
Fully automatic frequency control loop (AFC) |
On-chip, 7-bit ADC and temperature sensor |
On-chip VCO and fractional-N PLL |
Data rates supported: 0.05 kbps to 24 kbps |
2.3 V to 3.6 V power supply |
Programmable output power |
−16 dBm to +13 dBm in 63 steps |
Automatic power amplifier (PA) ramp control |
Receiver sensitivity |
−130 dBm at 100 bps, 2FSK |
−122 dBm at 1 kbps, 2FSK |
Patent pending, on-chip image rejection calibration |
Digital received signal strength indication (RSSI) |
Integrated Tx/Rx switch |
0.1 μA leakage current in power-down mode |
TRANSCEIVER IC, 80 TO 916MHZ, LFCSP-EP | Farnell |
Transceiver Ic, 80 To 916Mhz, Lfcsp-Ep | Newark Electronics |
Narrow band Transceiver for 12 | Analog Devices |
Where can I find additional details, specifications and documents for a ADF7021-NBCPZ?
Additional datasheets, footprints and schematics for ADF7021-NBCPZ are listed on our Part Details page. You can also find images and similar parts to ADF7021-NBCPZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADF7021-NBCPZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADF7021-NBCPZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADF7021-NBCPZ fall under?
The ADF7021-NBCPZ is listed under Low Power RF Transceivers.
Can I view similar or alternative parts?
You can view similar parts to ADF7021-NBCPZ when available in the Low Power RF Transceivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADF7021-NBCPZ you can contact the distributor directly for product support, shipping queries etc.
Is the ADF7021-NBCPZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADF7021-NBCPZ have stock available?
Authorised distributors including Farnell, Newark Electronics, element14, Analog Devices and Chip One Stop have stock available or on a lead time for ADF7021-NBCPZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADF7021-NBCPZ often in real-time on the comparison pages.
What if I can't find stock of ADF7021-NBCPZ?
You can fill out our help required form which you can use to request a quote for ADF7021-NBCPZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.