ADF4360-6BCPZ Part Information
Details for ADF4360-6BCPZ by Analog Devices
Semiconductors - ICs>Clock Timing & Frequency Management>Phase Locked Loops - PLL
Part Downloads
Part Specifications
PLL Type | VCO |
Frequency | 1.25GHz |
No. of Pins | 24Pins |
PLL Case Style | LFCSP |
Supply Voltage Min | 3V |
Supply Voltage Max | 3.6V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | ADF4360-6 Series |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (07-Jul-2017) |
Supply Current | 10mA |
Frequently Asked Questions
Where can I find additional details, specifications and documents for a ADF4360-6BCPZ?
Additional datasheets, footprints and schematics for ADF4360-6BCPZ are listed in our Part Details tab. You can also find the ADF4360-6BCPZ image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADF4360-6BCPZ in the Pricing & Inventory tab next to part details. You can view ADF4360-6BCPZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADF4360-6BCPZ fall under?
The ADF4360-6BCPZ is listed under Semiconductors - ICs > Clock Timing & Frequency Management > Phase Locked Loops - PLL.
Can I view similar or alternative parts?
You can view similar parts to ADF4360-6BCPZ when available in the Phase Locked Loops - PLL range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADF4360-6BCPZ you can contact the distributor directly for product support, shipping queries etc.
Is the ADF4360-6BCPZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for ADF4360-6BCPZ have stock available?
There is no stock from authorised distributors for ADF4360-6BCPZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADF4360-6BCPZ often in real-time on the comparison pages.
What if I can't find stock of ADF4360-6BCPZ?
You can fill out our help required form which you can use to request a quote for ADF4360-6BCPZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.