ADF4360-1BCPZ Integer-N PLL by Analog Devices

Status: Production
Series: ADF4360-1
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$4.16

Distributor Stock
Logo for Farnell
Farnell
from US$4.03
No stock
Buy Now
Logo for Analog Devices
Analog Devices
from US$4.16
7,413
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$7.12
134
in stock
Buy Now
Logo for element14
element14
from US$6.36
134
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$4.99
62
in stock
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$5.73
-
Buy Now

Features

Output frequency range: 2050 MHz to 2450 MHz
Divide-by-2 output
3.0 V to 3.6 V power supply
1.8 V logic compatibility
Integer-N synthesizer
Programmable dual-modulus prescaler 8/9, 16/17, 32/33
Programmable output power level
3-wire serial interface
Analog and digital lock detect
Hardware and software power-down mode

Alternative Descriptions

Int. Synthesizer & VCO - 2000 | Analog Devices
Pll, Synthesizer&vco, 2.45Ghz, Lfcsp-Ep | Newark Electronics
PLL, SYNTHESIZER&VCO, 2.45GHZ, LFCSP-EP | element14
SYNTHESIZER | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADF4360-1BCPZ?

Additional datasheets, footprints and schematics for ADF4360-1BCPZ are listed on our Part Details page. You can also find images and similar parts to ADF4360-1BCPZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADF4360-1BCPZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADF4360-1BCPZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADF4360-1BCPZ fall under?

The ADF4360-1BCPZ is listed under Integer-N PLL.

Can I view similar or alternative parts?

You can view similar parts to ADF4360-1BCPZ when available in the Integer-N PLL range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADF4360-1BCPZ you can contact the distributor directly for product support, shipping queries etc.

Is the ADF4360-1BCPZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for ADF4360-1BCPZ have stock available?

Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for ADF4360-1BCPZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADF4360-1BCPZ often in real-time on the comparison pages.

What if I can't find stock of ADF4360-1BCPZ?

You can fill out our help required form which you can use to request a quote for ADF4360-1BCPZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay