ADF4157BRUZ Part Information

Details for ADF4157BRUZ by Analog Devices

Semiconductors - ICs>Clock Timing & Frequency Management>Phase Locked Loops - PLL

Part Downloads

Part Features

  • RF bandwidth to 6 GHz 25-bit fixed modulus allows subhertz frequency resolution 2.7 V to 3.3 V power supply Separate VP allows extended tuning voltage Programmable charge pump currents 3-wire serial interface Digital lock detect Power-down mode Pin compatible with the following frequency synthesizers: ADF4110/ADF4111/ADF4112/ADF4113/ ADF4106/ADF4153/ADF4154/ADF4156 Cycle slip reduction for faster lock times

Part Specifications

PLL Type Frequency Synthesis
Frequency 6GHz
No. of Pins 16Pins
PLL Case Style TSSOP
Supply Voltage Min 2.7V
Supply Voltage Max 3.3V
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (07-Jul-2017)
RoHS Compliant

Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADF4157BRUZ?

Additional datasheets, footprints and schematics for ADF4157BRUZ are listed in our Part Details tab. You can also find the ADF4157BRUZ image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADF4157BRUZ in the Pricing & Inventory tab next to part details. You can view ADF4157BRUZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADF4157BRUZ fall under?

The ADF4157BRUZ is listed under Semiconductors - ICs > Clock Timing & Frequency Management > Phase Locked Loops - PLL.

Can I view similar or alternative parts?

You can view similar parts to ADF4157BRUZ when available in the Phase Locked Loops - PLL range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADF4157BRUZ you can contact the distributor directly for product support, shipping queries etc.

Is the ADF4157BRUZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Farnell.

Which authorised distributors for ADF4157BRUZ have stock available?

There is no stock from authorised distributors for ADF4157BRUZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADF4157BRUZ often in real-time on the comparison pages.

What if I can't find stock of ADF4157BRUZ?

You can fill out our help required form which you can use to request a quote for ADF4157BRUZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for ADF4157BRUZ

Loading...
Loading Results for ADF4157BRUZ
Show All Results
We use cookies to improve your experience. See our privacy policy.
Okay
Chat to us