ADF4153BCPZ Part Information
Details for ADF4153BCPZ by Analog Devices
Semiconductors - ICs>Clock Timing & Frequency Management>Phase Locked Loops - PLL
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 2.6000 |
10 | 2.3500 |
Stock Information
Details
Part Downloads
Part Features
- RF bandwidth to 4 GHz 2.7 V to 3.3 V power supply Separate VP allows extended tuning voltage Y version available: u221240u00b0C to +125u00b0C Programmable fractional modulus Programmable charge pump currents 3-wire serial interface Analog and digital lock detect Power-down mode Pin-compatible with ADF4110/ADF4111/ADF4112/ADF4113 and ADF4106 Consistent RF output phase Loop filter design possible with ADIsimPLL Qualified for automotive applications
Part Specifications
PLL Type | Frequency Synthesis |
Frequency | 4GHz |
No. of Pins | 20Pins |
PLL Case Style | LFCSP |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 3.3V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (07-Jul-2017) |
Frequently Asked Questions
Where can I find additional details, specifications and documents for a ADF4153BCPZ?
Additional datasheets, footprints and schematics for ADF4153BCPZ are listed in our Part Details tab. You can also find the ADF4153BCPZ image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADF4153BCPZ in the Pricing & Inventory tab next to part details. You can view ADF4153BCPZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADF4153BCPZ fall under?
The ADF4153BCPZ is listed under Semiconductors - ICs > Clock Timing & Frequency Management > Phase Locked Loops - PLL.
Can I view similar or alternative parts?
You can view similar parts to ADF4153BCPZ when available in the Phase Locked Loops - PLL range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADF4153BCPZ you can contact the distributor directly for product support, shipping queries etc.
Is the ADF4153BCPZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for ADF4153BCPZ have stock available?
There is no stock from authorised distributors for ADF4153BCPZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADF4153BCPZ often in real-time on the comparison pages.
What if I can't find stock of ADF4153BCPZ?
You can fill out our help required form which you can use to request a quote for ADF4153BCPZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.