ADF4117BRUZ Integer-N PLL by Analog Devices

Status: Production
Series: ADF4117
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$2.80

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$2.80
109
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$5.39
61
in stock
Buy Now
Logo for element14
element14
from US$4.33
61
in stock
Buy Now
Logo for Farnell
Farnell
from US$4.06
61
in stock
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$3.95
-
Buy Now

Features

ADF4116: 550 MHz
ADF4117: 1.2 GHz
ADF4118: 3.0 GHz
+2.7 V to +5.5 V Power Supply
Dual Modulus Prescaler ADF4116: 8/9 ADF4117/ADF4118: 32/33
Separate VP Allows Extended Tuning Voltage in 3V Systems
3-Wire Serial Interface
Digital Lock Detect
Power Down Mode
Fastlock Mode

Alternative Descriptions

SINGLE PLL, 1.2GHz | Analog Devices
Pll, Frequency Synthesis, 1.2Ghz, Tssop | Newark Electronics
PLL, FREQUENCY SYNTHESIS, 1.2GHZ, TSSOP | element14
PHASE-LOCK-LOOP (PLL) | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADF4117BRUZ?

Additional datasheets, footprints and schematics for ADF4117BRUZ are listed on our Part Details page. You can also find images and similar parts to ADF4117BRUZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADF4117BRUZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADF4117BRUZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADF4117BRUZ fall under?

The ADF4117BRUZ is listed under Integer-N PLL.

Can I view similar or alternative parts?

You can view similar parts to ADF4117BRUZ when available in the Integer-N PLL range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADF4117BRUZ you can contact the distributor directly for product support, shipping queries etc.

Is the ADF4117BRUZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for ADF4117BRUZ have stock available?

Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Richardson RFPD have stock available or on a lead time for ADF4117BRUZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADF4117BRUZ often in real-time on the comparison pages.

What if I can't find stock of ADF4117BRUZ?

You can fill out our help required form which you can use to request a quote for ADF4117BRUZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay