Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
For Use With | Honeywell Basic Microswitches |
---|---|
Differential Travel Max | 3.581mm |
Operating Force | 1.5lbf |
Operating Force Max | 24ozf |
Operating Position | 1.562 in |
RoHS Compliant | Yes |
Actuator, 1.5Lbf, Snap Action Switch | Newark Electronics |
Where can I find additional details, specifications and documents for a ADD3721R?
Additional datasheets, footprints and schematics for ADD3721R are listed on our Part Details page. You can also find images and similar parts to ADD3721R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADD3721R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADD3721R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADD3721R fall under?
The ADD3721R is listed under Switches & Relays > Switches > Switch Components > Switch Actuators.
Can I view similar or alternative parts?
You can view similar parts to ADD3721R when available in the Switch Actuators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADD3721R you can contact the distributor directly for product support, shipping queries etc.
Is the ADD3721R RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for ADD3721R have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for ADD3721R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADD3721R often in real-time on the comparison pages.
What if I can't find stock of ADD3721R?
You can fill out our help required form which you can use to request a quote for ADD3721R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.