ADCMP370AKSZ-REEL7 Low Power Comparators by Analog Devices

Status: Production
Series: ADCMP370
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The ADCMP370 / ADCMP371 are general purpose comparators with input offset voltages of 6mV (max). High performance over the -40°C to +85°C temperature range make them suitable for use in automotive and other thermally harsh

Where to Buy

Prices starting from US$0.40

Distributor Stock
Logo for Farnell
Farnell
from US$0.36
No stock
Buy Now
Logo for Analog Devices
Analog Devices
from US$0.56
8,105
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.56
1,820
in stock
Buy Now
Logo for element14
element14
from US$0.52
790
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.40
479
in stock
Buy Now

Features

2.25 V to 5.5 V Operating Voltage Range
Low Power Consumption (4 µA)
Output Stages: Open-Drain with High Voltage (22 V) Tolerance
50 nA Input Bias Current
150 nA Input Offset Current
9 mV Input Offset Voltage
Rail-to-rail Common-Mode Input Range
Specified Over -40°C to +85°C Temperature Range
5-Lead SC70 Package

Alternative Descriptions

OD Overvoltage Protected Compa | Analog Devices
Comparator, Sc-70-5, -40 To 85Deg C | Newark Electronics
COMPARATOR, SC-70-5, -40 TO 85DEG C | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADCMP370AKSZ-REEL7?

Additional datasheets, footprints and schematics for ADCMP370AKSZ-REEL7 are listed on our Part Details page. You can also find images and similar parts to ADCMP370AKSZ-REEL7 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADCMP370AKSZ-REEL7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADCMP370AKSZ-REEL7 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADCMP370AKSZ-REEL7 fall under?

The ADCMP370AKSZ-REEL7 is listed under Low Power Comparators.

Can I view similar or alternative parts?

You can view similar parts to ADCMP370AKSZ-REEL7 when available in the Low Power Comparators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADCMP370AKSZ-REEL7 you can contact the distributor directly for product support, shipping queries etc.

Is the ADCMP370AKSZ-REEL7 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for ADCMP370AKSZ-REEL7 have stock available?

Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for ADCMP370AKSZ-REEL7.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADCMP370AKSZ-REEL7 often in real-time on the comparison pages.

What if I can't find stock of ADCMP370AKSZ-REEL7?

You can fill out our help required form which you can use to request a quote for ADCMP370AKSZ-REEL7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay